location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2825ND 4800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2825ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS343F show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:20
The date of the most recent change of this product data-sheet in Icecat.
Samsung Print Overview Tool (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung Printer Xpress M2825 2625 series brochure (12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Paper handling and finishing options. Compatibility matrix (A4) (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-M2825ND 4800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 4800 x 600 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 120 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Samsung Xpress SL-M2825ND 4800 x 600 DPI A4 :
The long product name of Samsung Xpress SL-M2825ND 4800 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Laser, Input 250 sheets, Output 120 sheets, 4800x600 DPI, 60-163g/m², 128MB, USB 2.0, Ethernet
More>>>
Samsung Xpress SL-M2825ND 4800 x 600 DPI A4:
The official description of Samsung Xpress SL-M2825ND 4800 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung Xpress M2825ND produces complex, professional-quality documents with increased speed and provides low TCO by avoiding excessive printing costs. Moreover, it will improve productivity and flexibility by reducing difficulty.

Improve workflow with fast, high-quality printing

- High speed printing and image processing
- Sharp and professional document quality
- Diverse printing choices for professional documents

Cut costs while lowering energy and toner usage

- One-touch Eco button
- Easy Eco Driver
- Low total cost of ownership

Manage and maintain printers with features designed for ease of use

- Easy toner replacement
- Easy Printer Manager

Features

High speed printing and image processing

The Xpress M2825ND delivers print speeds of up to 28 ppm in A4. These robust printers are designed to handle large, complex print jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory.1

Sharp and professional document quality

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The Xpress M2825ND delivers sharp, solid prints with effective output print resolutions of up to 4,800 x 600 dpi.1

Diverse printing choices for professional documents

The Xpress M2825ND is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media, such as 220 g/m² cardstock, for professional-looking results.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the toner-saving mode.

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images or text in toner save mode.

Low total cost of ownership

Starter and standard yield toner cartridges can yield 1,200 standard pages; high-yield replacement cartridges can yield 3,000 standard pages. The separate toner cartridge and imaging unit enables either part to be replaced only when necessary.

Easy toner replacement

Toner replacement in the Xpress M2825ND is designed to be quick and easy. Featuring a top-load, slide-out drawer, toner replacement requires as few as four steps to accomplish.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.


1. Message based on internal data. Actual results may vary

Short summary description Samsung Xpress SL-M2825ND 4800 x 600 DPI A4:
This short summary of the Samsung Xpress SL-M2825ND 4800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2825ND, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Black, White

Long summary description Samsung Xpress SL-M2825ND 4800 x 600 DPI A4:
This is an auto-generated long summary of Samsung Xpress SL-M2825ND 4800 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2825ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, SPL
Replacement cartridges
MLT-D116S MLT-D116L
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Performance
Sound power level (standby)
3,8 dB
Design
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
405 W
Power consumption (ready)
45 W
Power consumption (standby)
0,9 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64, Windows Small Business Server 2003, Windows Small Business Server 2008
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
368 mm
Depth
334,5 mm
Height
202 mm
Weight
7,4 kg
Packaging data
Package width
458 mm
Package depth
449 mm
Package height
315 mm
Package weight
9,62 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Drivers included
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:30:45
Uk has collected 11 expert reviews for Samsung Xpress SL-M2825ND 4800 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-02 03:30:44
Printer makers tend to jam a lot of features into their machines, but for many consumers, sometimes all you want is just a printer that's fast and produces good-looking documents. Color is nice, but it's sacrificial if it means speedy laser quality that's...
Good Excellent speed, Crisp output, Duplex printing, A variety of connectivity options...
Bad Output capacity is 100 sheets less than the input capacity...
Bottom line Other than the Eco mode, which Samsung claims can save up to 20 percent in paper and toner costs, there isn't anything all that special about the M2825DW. But that's OK. Just because it doesn't play music or make snow cones, doesn't make it a bad printe...
90%
itreviews.com
Updated:
2019-12-02 03:30:44
One step up in Samsung’s line from the Editors’ Choice Samsung Xpress M2625D that I recently reviewed, the Samsung Xpress M2825DW ($150 street) delivers essentially the same output quality, paper handling, and speed on our tests. What it primarily adds fo...
Bottom line The Samsung Xpress M2825DW can be a great fit as a workhorse monochrome laser in a micro or small office...
80%