HP logo

Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105408
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
29 Apr 2020
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:

Samsung ProXpress SL-C4010ND Color Laser Printer, Laser, 9600 x 600 DPI, 40 ppm, A4, 800 MHz, 512 MB, LCD

Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:

The C4010ND offers powerful performance at affordable costs with low maintenance needs. Samsung ReCP technology brings picture quality text and images. The large toner capacity and long-lasting parts will help significantly reduce TCO.

Short summary description Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:

Samsung ProXpress SL-C4010ND, Laser, Colour, 9600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4:

Samsung ProXpress SL-C4010ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Samsung ProXpress SL-C4010ND Colour 9600 x 600 DPI A4 SS216E:
[1] Declared yield value in accordance with ISO/IEC 19789
[2] Samsung Electronics Co., Ltd. Inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives, We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[3] Copyright ⓒ 2017 Samsung Electronics Co., Ltd. All rights reserved Specifications and designs are subject to change without notice. Nonmetric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.