location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 57 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA301AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780079434 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 06:45:36
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 57 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 57 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~500 pages), 1 Magenta (~500 pages), 1 Yellow (~500 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 57 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 57 Tri-color Original Ink Cartridge :
The long product name of HP 57 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

57 Tri-color Original Ink Cartridge
More>>>
HP 57 Tri-color Original Ink Cartridge:
The official description of HP 57 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 57 Tri-colour Inkjet Print Cartridge - Prints approximately 400 pages based on 15% density

Short summary description HP 57 Tri-color Original Ink Cartridge:
This short summary of the HP 57 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 57 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 500 pages

Long summary description HP 57 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 57 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 57 Tri-color Original Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 500 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 450c, 5160, 5550, 5551, 5650, 5652, 5850, 9650, 9680 / HP OfficeJet 4110, 4255, 4256, 5510, 6110 / HP PSC 1110, 1210, 1311, 1315, 1318, 1350, 2110, 2310, 2405, 2410, 2450, 2510, 2550 / HP Photosmart 7260, 7450, 7550, 7755, 7760
Quantity per pack *
1 pc(s)
Colour ink page yield *
500 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Weight & dimensions
Width
36,3 mm
Depth
116,1 mm
Height
140,5 mm
Weight
55,8 g
Package width
36,3 mm
Package depth
116,1 mm
Package height
140,5 mm
Package weight
90 g
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)