location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QK551AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK551AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111242153 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Jun 2012
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3 :
The long product name of HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FirePro 2270 512MB DDR3, 400 MHz, PCI Express 2.0 x16, 2560 x 1600, 1x DMS-59
More>>>
HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3:
The official description of HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMD FirePro 2270 512MB Graphics Cards provide a low profile, PCI Express x16 graphics add-in card solution based on the AMD Graphics Processor. These cards support Dual Display video output through its DMS-59 connector.
- 512 MB of DDR3 dedicated on-board graphics frame buffer memory removing the need to share PC system memory.
- AMD Graphics Processor.
- Conforms to full PCI Express 2.0A specification for low profile form factor (x16 lanes native PCI Express implementation).
- Provides Dual VGA (via DMS-59 connector: DVI kit optional: part number DL139A) output ports.
- HDCP supported on DVI outputs ( DVI Requires optional kit DL139A).

Short summary description HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3:
This short summary of the HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK551AT, FirePro 2270, 0,5 GB, GDDR3, 2560 x 1600 pixels, PCI Express x16

Long summary description HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3:
This is an auto-generated long summary of HP QK551AT graphics card AMD FirePro 2270 0,5 GB GDDR3 based on the first three specs of the first five spec groups.

HP QK551AT. Graphics processor family: AMD, Graphics processor: FirePro 2270. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
FirePro 2270
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0,5 GB
Graphics card memory type *
GDDR3
Ports & interfaces
Interface type *
PCI Express x16
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Shader model version *
No
OpenGL version *
No
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Weight & dimensions
Height
58,4 mm
Width
167,6 mm
Other features
HDMI
No
Graphics card interface
Niedriges Profil, halbe Länge