location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 141 Photo Value Pack-60 sht/L-size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
141 Photo Value Pack-60 sht/L-size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8850AJ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780982383 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:17:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 141 Photo Value Pack-60 sht/L-size
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 141 Ink Cartridges deliver legendary HP print quality.
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Print lab-quality photos that resist fading. Get vibrant color and deep blacks, using this heavy, glossy paper and Original HP inks. Share and display your photos—a durable coating minimizes scratches and fingerprints.
  • - Rely on the HP print system—printers, inks and papers—for easy photo printing. HP Premium Photo Paper features a special backside coating for easy, unattended printing. Recycle empty ink cartridges for free through the HP Planet Partners[2] program.
  • - Depend on Original HP 141 Ink Cartridges designed specifically for your HP printer.
Warranty: 90 Days (Return to HP - Unit Replacement)
Long product name HP 141 Photo Value Pack-60 sht/L-size :
The long product name of HP 141 Photo Value Pack-60 sht/L-size. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

141 Photo Value Pack-60 sht/L-size
More>>>
HP 141 Photo Value Pack-60 sht/L-size:
The official description of HP 141 Photo Value Pack-60 sht/L-size as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Photo Value Packs make it easy and affordable to print 60 fade-resistant color photos at home. Everything you need is included—an HP 141 Ink Cartridge and HP Premium Photo Paper. Plus you have ink left over for everyday printing!

Short summary description HP 141 Photo Value Pack-60 sht/L-size:
This short summary of the HP 141 Photo Value Pack-60 sht/L-size data-sheet is auto-generated and uses the product title and the first six key specs.

HP 141 Photo Value Pack-60 sht/L-size, Black, Cyan, Magenta, Yellow, Dye-based ink, 14 ml, 1 pc(s), Multi pack

Long summary description HP 141 Photo Value Pack-60 sht/L-size:
This is an auto-generated long summary of HP 141 Photo Value Pack-60 sht/L-size based on the first three specs of the first five spec groups.

HP 141 Photo Value Pack-60 sht/L-size. Colour ink type: Dye-based ink, Supply type: Multi pack, Colour ink volume: 14 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet J6413, J6480 / HP Photosmart D5360
Quantity per pack *
1 pc(s)
Colour ink volume
14 ml
Colour ink drop
5 pl
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Features
Supply type *
Multi pack
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)