HP logo

HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145952
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Mar 2014
Long product name HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft):

HP Universal Instant-dry Semi-gloss Photo Paper 190 gsm-1067 mm x 61 m (42 in x 200 ft)

HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft):

- Indoor and outdoor durability
- Instant dry time and robust handling
- Long 61 m jumbo rolls enable unattended printing

Short summary description HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft):

HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft), 190 g/m², 15 - 30 °C, 18 - 30 °C, 15 - 80%, 35 - 65%, 175 x 175 x 1100 mm

Long summary description HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft):

HP Universal Instant-dry Satin Photo Paper-1067 mm x 61 m (42 in x 200 ft). Media weight: 190 g/m². Package dimensions (WxDxH): 175 x 175 x 1100 mm, Package weight: 14 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.