location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 110 Series Photo Pack-140 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110 Series Photo Pack-140 sht/4 x 6 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8700BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585595556 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:53:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 110 Series Photo Pack-140 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 110 Ink Cartridges deliver legendary HP print quality.
  • - HP 110 ink cartridges work with: HP Photosmart A516
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Pick up your photos—right from the printer—and pass them around, without smearing. Photos dry instantly and resist water and smudges. Thick, durable paper feels professional. Photos are also fade resistant when displayed behind glass or in albums.
  • - Depend on Original HP 110 Ink Cartridges designed specifically for your HP printer.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 110 Series Photo Pack-140 sht/4 x 6 in :
The long product name of HP 110 Series Photo Pack-140 sht/4 x 6 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

110 Series Photo Pack-140 sht/4 x 6 in
More>>>
HP 110 Series Photo Pack-140 sht/4 x 6 in:
The official description of HP 110 Series Photo Pack-140 sht/4 x 6 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 110 Series Photo Pack-140 sht/4 x 6 in:
This short summary of the HP 110 Series Photo Pack-140 sht/4 x 6 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP 110 Series Photo Pack-140 sht/4 x 6 in, Cyan, Magenta, Yellow, Pigment-based ink, Multi pack

Long summary description HP 110 Series Photo Pack-140 sht/4 x 6 in:
This is an auto-generated long summary of HP 110 Series Photo Pack-140 sht/4 x 6 in based on the first three specs of the first five spec groups.

HP 110 Series Photo Pack-140 sht/4 x 6 in. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Gloss
Compatibility *
HP Photosmart A310, A320, A432, A512, A516, A526, A532, A536, A538, A616, A617, A636, A716, A827
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
Q8700BN
HP segment
Business
Weight & dimensions
Width
194,3 mm
Depth
77,7 mm
Height
159 mm
Package width
194,3 mm
Package depth
77,7 mm
Package height
159 mm
Package weight
1,29 kg
Logistics data
Pallet weight
510,29 g
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1212,85 mm
Print media weight
250 g/m²
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)