location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 53X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7553XB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111218905 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:13:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 53X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 53X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~7,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Enjoy peace of mind with the HP Premium Protection Print Cartridge Warranty
  • - Print intensive customer - appreciates higher yield
  • - Depend on Original HP 53X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 53X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 53X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

53X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 53X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 53X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print intensive customer - appreciates higher yield

Stay productive—Original HP LaserJet toner cartridges deliver consistent performance and professional results.

Short summary description HP 53X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 53X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 53X High Yield Black Original LaserJet Toner Cartridge, 3000 pages, Black, 1 pc(s)

Long summary description HP 53X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 53X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 53X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet M2727, P2014, P2015
Quantity per pack *
1 pc(s)
Black toner page yield *
3000 pages
Type *
Original
Printing colours *
Black
Total amount of recycled materials used for making
19%
HP segment
Home
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
122 mm
Depth
390 mm
Height
196 mm
Weight
1 kg
Packaging data
Package width
390 mm
Package depth
122 mm
Package height
196 mm
Package weight
1,3 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1170 x 975 x 1568 mm
Maximum number of stacking cartons
20 pc(s)
Pallet weight
280 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
24 pc(s)
Number of cartons per pallet
192 pc(s)
Quantity per pallet
192 pc(s)
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-5316 toner cartridge 1 pc(s) Black
(show image)
MSE02215316 02-21-5316 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 53X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.