location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6634A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160862200 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 00:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use HP's best photo paper for prints that make you proud. Optimized for HP printing systems, this top-quality paper gives you photos with a professional look and feel, resist fading and dry in an instant, so you can share them right off the printer.
  • - Optimized for printing on HP inkjet systems, this photo paper is compatible with all inkjet printers. Increased thickness and premium finishes deliver the look and feel of traditionally processed photos.
  • - Support sustainable forest practices with paper made from FSC-certified fiber. This photo paper can be recycled in consumer collection systems that accept mixed paper.[2]
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in :
The long product name of HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in
More>>>
HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in:
The official description of HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use HP's premium-quality paper—compatible with all inkjet printers. Print smudge-free, water resistant, instant-dry photos that last for generations.

Short summary description HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in:
This short summary of the HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in, 1 pc(s)

Long summary description HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in:
This is an auto-generated long summary of HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in based on the first three specs of the first five spec groups.

HP Premium Plus Glossy Photo Paper-100 sht/L-size/3.5 x 5 in. Quantity per pack: 1 pc(s)

Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Australia 1 distributor(s)