location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Li-Ion 700mAh Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 700mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6277A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585311323 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:57:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2008
Product end of life date
Bullet Points HP Li-Ion 700mAh Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 700 mAh
  • - Purpose: Camera
  • - Black
Long product name HP Li-Ion 700mAh Lithium-Ion (Li-Ion) :
The long product name of HP Li-Ion 700mAh Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart LI40 Battery, Li-Ion, 700mAh
More>>>
HP Li-Ion 700mAh Lithium-Ion (Li-Ion):
The official description of HP Li-Ion 700mAh Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High capacity and compact, this rechargeable lithium ion battery is designed for HP R742 digital camera. Long life means up to 400 charges. Optimal performance is assured when used with HP R742 camera and recharger.

Short summary description HP Li-Ion 700mAh Lithium-Ion (Li-Ion):
This short summary of the HP Li-Ion 700mAh Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Li-Ion 700mAh, 700 mAh, Lithium-Ion (Li-Ion)

Long summary description HP Li-Ion 700mAh Lithium-Ion (Li-Ion):
This is an auto-generated long summary of HP Li-Ion 700mAh Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

HP Li-Ion 700mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Purpose: Camera. Width: 42 mm, Depth: 6 mm, Height: 35 mm. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Purpose *
Camera
Compatible products *
HP R742
Product colour
Black
Battery recharge cycles (max)
400
Weight & dimensions
Width
42 mm
Depth
6 mm
Height
35 mm
Weight
18 g
Packaging data
Quantity per pack *
1 pc(s)