location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2355
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5789B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160348650 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2006
Product end of life date
Bullet Points HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7,4 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 5,5 kg
Long product name HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm :
The long product name of HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSC 2355 All-in-One Printer
More>>>
HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm:
The official description of HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy printing and copying – with or without a PC – plus high quality scanning. Get true-to-life photos at up to 4800-optimised dpi [p1] or choose optional 6-ink [p2] colour. Use the built-in 4.5 cm colour LCD and intuitive controls to preview, edit and print, or select your photos using HP Proof Sheet. Print borderless photos up to large panorama (215 x 610 mm) directly from memory cards [p3] or PictBridge-enabled cameras. Scan at 1200 x 4800 dpi optical resolution, 48-bit colour.

Short summary description HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm:
This short summary of the HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 2355, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm:
This is an auto-generated long summary of HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7,4 ppm based on the first three specs of the first five spec groups.

HP Photosmart 2355. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,4 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
7,4 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copy speed (black, draft, A4)
18 cpm
Copy speed (black, normal, US Letter)
23 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
TWAIN version
1,7
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
11,4 cm (4.5")
Power
Power consumption (average operating)
70 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Weight & dimensions
Width
440 mm
Depth
284 mm
Height
172 mm
Weight
5,5 kg
Packaging data
Package width
492 mm
Package depth
233 mm
Package height
387 mm
Package weight
7,7 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:08:12
Uk has collected 5 expert reviews for HP Photosmart 2355 Inkjet A4 4800 x 1200 DPI 7.4 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2013-01-01 03:08:10
The attractive blue-and-grey HP PSC 2355 all-in-one shares the streamlined bread-box shape and size of the silvery HP PSC 1610, standing 440 x 363 x 208 mm (WDH). Atop the HP 2355, an itty-bitty pop-up LCD lets you view, edit, and print photos from pop...
0%
Country Distributor
United Kingdom 1 distributor(s)