location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY505EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:12
The date of the most recent change of this product data-sheet in Icecat.
standard (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,73 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR-SDRAM
  • - 60 GB
  • - Intel® GMA 900
  • - 4,5 h
  • - Windows XP Professional
Warranty: Standard Statement: One-year standard parts and labor(upgrades available, sold separately), Global Skus: Three-year standard parts and labor world-wide
Long product name HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional :
The long product name of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq nc6120 Business Notebook PC Intel Pentium-M 740 512Mb 60GB 15" DVD/CD-RW Fixed
More>>>
HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
The official description of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and light notebook with all day battery life (with optional travel battery) offering mobile professionals the perfect balance of mobility, advanced connectivity features and value for money.

Features

• Featuring Microsoft® Windows® for a familiar and intuitive environment
• 15-inch display with the latest Intel® Pentium® M processor and Intel® Centrino™ mobile technology for wireless connectivity and improved battery performance.
• A choice of ‘one touch’ docking stations (optional) for quick and easy desktop functionality and additional ports – and vertical monitor stand (optional) improves ergonomics and eliminates the need for a secondary monitor.
• Primary battery life of up to 4.5 hours can be doubled with the optional travel battery for all day mobile power, and includes innovative ambient light sensor to extend battery life by up to 20%.
• Reliability with HP Mobile Data Protection System to protect the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery Solution by Altiris for quick recovery of data.
• Unique ‘nc’ series features such as enhanced security with HP ProtectTools, HP Client Management Solutions, long lifecycle, global availability and services, as well as common image, docking and accessories.
• Extensive testing and certifications ensure best in class quality and reliability.
• Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook.
• Preinstalled with Norton AntiVirus for out-of-the-box protection.

Short summary description HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
This short summary of the HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC, 1,73 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 60 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6120 Intel Pentium-M 740 512M/60G 15" XGA DVD/CD-RW Fixed Graphics WXP Pro Notebook PC. Processor frequency: 1,73 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,7 kg

Design
Country of origin
China
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Cache external
2048 KB
Processor frequency *
1,73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Processor technology
Intel Centrino Mobile
Memory
Memory upgrade
2 GB
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
ADI AC '97 CODEC
Audio included
ADI AC '97 CODEC, Integrated 16-bit Sound Blaster Pro-compatible audio, Integrated stereo speakers, Stereo headphone/line out, Stereo microphone in
Network
Networking features
NetXtreme Gigabit (10/100/1000 NIC) PCI Express Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type III
SmartCard slot
No
I/O ports
4 USB 2.0 ports, VGA, headphone, microphone, Power, RJ-11, RJ-45, Lock, S-Video, Firewire (1394a), Parallel, Serial, Fast IR
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Keyboard type
Touch pad
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, HP Local Recovery by Altiris, HP One-Touch Button Software, HP Mobile Print Driver, Synaptics Touchpad Driver, HP Help & Support, HP ProtectTools Security Manager: BIOS Configuration f HP ProtectTools, Credential Manager f HP ProtectTools, HP Wireless Assistant, Sonic RecordNow!, Symantec Norton Antivirus (60-day live update), InterVideo WinDVD - DVD Player; InterVideo WinDVD Creator – DVD Authoring; HP Client Manager Software, HP ProtectTools Security Manager: Smart Card Security f HP ProtectTools
Battery
Battery life (max)
4,5 h
Power
Battery life with optional 2nd battery
9 h
Security
Security management description
Drive Lock, Smart Card as an accessory, Kensington Lock (all sold separately)
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
2,7 kg
Hard drive
Storage drive type
40, 60, 80 or 100 GB (5400 rpm)
Diskette drive
No
Video
Video card features
Intel Graphics Media Accelerator 900 Intel Media Graphics Accelerator 900 UMA
Other features
Wireless technology
Intel LAN 802.11b/g Mini PCI card, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
328,6 x 267 x 30,3 mm
Power requirements
65W AC
Battery type
6-cell
Wake-on-Ring ready
No
Wireless option type
Yes
Docking solution
HP Docking Station, HP Advanced Docking Station, Vertical Stand, HP External MultiBay II cradle (all sold separately)
Expansion slots
2 x Type I/II PCMCIA / 1 x Type III PCMCIA digital media: 6 in 1 reader
Multi-bay devices
Optional external Multibay II devices
Relative humidity
10 - 90%
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
FreeDOS, Windows 2000 drivers available on www.hp.com (May vary by country)
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K