HP logo

HP N3R88AT keyboard Mouse included Office RF Wireless Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20005
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Warranty:
One-year limited warranty.
Long product name HP N3R88AT keyboard Mouse included Office RF Wireless Black:

Wireless Business Slim Keyboard

HP N3R88AT keyboard Mouse included Office RF Wireless Black:

Enjoy easy data entry and wireless connectivity with the HP Wireless Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Multi-OS compatibility
Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

Connect wirelessly
Feel free to move around the desk or table with a keyboard that keeps working up to 30 ft (10 m) away from your PC through a2.4 GHz wireless connection.

Handy LED indicator
Avoid surprises with a convenient LED that alerts you when you need to change the batteries.

Short summary description HP N3R88AT keyboard Mouse included Office RF Wireless Black:

HP N3R88AT, Full-size (100%), Wireless, RF Wireless, Mechanical, Black, Mouse included

Long summary description HP N3R88AT keyboard Mouse included Office RF Wireless Black:

HP N3R88AT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black. Mouse included

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.