location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage 5276 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet Ink Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet Ink Advantage 5276 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2U77A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018229990 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet Ink Advantage 5276 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan, fax, photo
  • - Print speed up to 10 ppm (black) and 7 ppm (color)
  • - Up to 1200 x 1200 rendered dpi (when printing from a computer)
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP DeskJet Ink Advantage 5276 All-in-One Printer :
The long product name of HP DeskJet Ink Advantage 5276 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet Ink Advantage 5276 All-in-One Printer
More>>>
HP DeskJet Ink Advantage 5276 All-in-One Printer:
The official description of HP DeskJet Ink Advantage 5276 All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multitask and connect, Affordable prints, versatile performance. Handle it all and get affordable prints. Set up, connect and print right from your mobile device,[1] and produce everyday documents and photos with low-priced ink cartridges. Print, scan, copy, and fax with ease.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DeskJet Ink Advantage 5276 All-in-One Printer:
This short summary of the HP DeskJet Ink Advantage 5276 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage 5276 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet Ink Advantage 5276 All-in-One Printer:
This is an auto-generated long summary of HP DeskJet Ink Advantage 5276 All-in-One Printer based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage 5276 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Wireless connectivity you can count on

Get simple Wi-Fi® setup in less than a minute, and start printing fast.[3]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[2]
Scan on the go, print from social media and the cloud, and easily order ink, with the HP Smart app.[4]
Easily print from a variety of smartphones and tablets.[1]

More ink, more prints

Print up to twice as many pages or photos with Original HP high-yield ink cartridges.[5]
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
Create high-quality borderless photos and flyers – right in your home.

Get projects done with easy versatility

Print scan, and copy with fast speeds, and keep tasks moving.
Breeze through tasks with hands-free printing, scanning, copying, and faxing, using the 35-page ADF.
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

Dual-band Wi-Fi®
Dual-band Wi-Fi®

Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.

Bluetooth® Smart

Connect using Bluetooth smart technology

Print, scan, copy, fax

Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.

35-page automatic document feeder

Automatic document feeder

HP Smart App

Set up, scan, print, and manage your HP printer.

Easy mobile printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Automatic two-sided printing

Speed through multipage print jobs with automatic two-sided printing.

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
19 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (colour)
3 ppm
Scan speed (black)
7 ppm
Image formats supported
JPG, RAW
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1250 pages per month
Duplex functions *
Fax
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service, Windows RT
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Control type
Touch
Colour display
No
Power
Power consumption (printing)
14 W
Power consumption (ready)
3,75 W
Power consumption (sleep)
0,89 W
Power consumption (off)
0,11 W
Energy Star Typical Electricity Consumption (TEC)
2,95 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Photo Creations
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 32:2012 / EN 55032:2012 (Class B), CISPR24:2010/EN 55024:2010, EN 301 489-1 v2.1.1: 2017, EN 301 489-17 v3.1.1: 2017, EN 61000-3-2 :2014, EN 61000-3-3: 2013, Radio Equipment Directive 2014/53/EU with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 6 (Canada), EN 55022:2010 (Australia/New Zealand), VCCI V-3 2013.04 (Japan), KKC certified (Korea), CNS 13438:2006 (Taiwan BSMI)
Weight & dimensions
Width
445 mm
Depth
367 mm
Height
128 mm
Weight
5,41 kg
Packaging data
Package width
485 mm
Package depth
231 mm
Package height
445 mm
Package weight
7,78 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Power cord included
Yes
Bundled software
HP Printer Software, HP Photo Creations
Logistics data
Pallet weight
410 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 2375 mm
Recommended system requirements
Microsoft® Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer.
PictBridge
No
Software CD
Yes
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DeskJet Ink Advantage 5276 All-in-One Printer:
Disclaimer

[1] For details on local printing requirements see http://hp.com/go/mobile printing.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see http://hp.com/go/mobile printing.
[4] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[5] Based on cartridge yields for HP 63XL ink cartridges compared with HP 63 standard ink cartridges. For more information, see http://hp.com/go/learnaboutsupplies.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. HP ePrint requires: account registration, HP ePrint-enabled printer, Internet connection, and a wireless-enabled mobile device or Internet-connected computer with email capability. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement