location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed E60065x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Managed E60065x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0P36ABGJ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed E60065x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 61 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - CGD Built-in display
  • - Maximum duty cycle: 420000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1200 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
Long product name HP LaserJet Managed E60065x 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Managed E60065x 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Managed E60065x
More>>>
HP LaserJet Managed E60065x 1200 x 1200 DPI A4:
The official description of HP LaserJet Managed E60065x 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.

The world’s most secure printing
- With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
- Help prevent potential attacks and take immediate action with instant notification of security issues.
- Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.
- Give workgroups what they need to succeed. Easily choose and deploy over 175 HP and third-party solutions.

High-speed performance meets energy efficiency
- Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
- This printer wakes up fast and prints your first page faster—in as quickly as 7.8 seconds.
- This printer uses exceptionally low amounts of energy thanks to its innovative design and toner technology.
- Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes A6 to legal.

More. Pages, Performance, and Protection.
- Produce sharp text, bold blacks, and crisp graphics with precision black toner.
- Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.
- Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.

Short summary description HP LaserJet Managed E60065x 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Managed E60065x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed E60065x, Laser, 1200 x 1200 DPI, A4, 61 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Managed E60065x 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Managed E60065x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Managed E60065x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 420000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 61 ppm, Duplex printing. Display: CGD. Network ready. Product colour: White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
61 ppm
Time to first page (black, normal)
5,4 s
Print margins (top, bottom, right, left)
4,3 mm
Features
Maximum duty cycle *
420000 pages per month
Recommended duty cycle
5000 - 40000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Number of printer fonts
105
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Letter, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
780 W
Power consumption (ready)
15,3 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
2,622 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 6.0, Debian 7.0, Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Other operating systems supported
Android
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
431 mm
Depth
466 mm
Height
505 mm
Weight
26,3 kg