location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4530s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW857EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112245450 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:06:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® B840 1,9 GHz
  • - 39,6 cm (15.6") LED backlight
  • - 2 GB DDR3-SDRAM, DDR3 SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 47 Wh 6 h 65 W
  • - Linux SUSE
Long product name HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE :
The long product name of HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron B840 1.9 GHz, 2 GB DDR3, 320 GB SATAII, DVD+/-RW SuperMulti DL, Intel HD Graphics, 15.6" LED, IEEE802.11b/g/n, Bluetooth 3.0+HS, 2.36 kg, SUSE Linux Enterprise 11
More>>>
HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE:
The official description of HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish performance. Watch, present, video conference [1], and multitask on this durable, stylish notebook. This versatile and secure HP ProBook boasts a 39,6 cm (15.6") diagonal HD [2] monitor to make an impression in and out of the office.

Features

- Featuring Windows 7 Professional and/or other operating systems

Equipped to get the job done

- Gain strong processor capabilities, wireless[3] functionality and a 39,6 cm (15.6") diagonal HD[2] display.

Stylish design

- The metallic gray color complements the vertically brushed aluminum finish. Your PC's good looks stand up to the commute between home and work with added aluminum casing.

Security beyond passwords

- Secure access to your information, using HP Face Recognition or fingerprint-reading technology, and protect your notebook and the sensitive data it holds with HP ProtectTools[4] (select models).

Easily stay productive

- Use HP QuickWeb[5] to access the internet, email, contacts and calendar fast at the touch of a button without long boot-up times.

Crystal clear collaboration

- Reduce your communication costs and improve your productivity with HD webcam[1],[6] for video conferencing, dual array microphones and SRS Premium Sound for better sound quality

The best of both worlds

- With Switchable Graphics, you can get high performance from discrete graphics or the long battery life of integrated graphics in the same notebook.

[1] Internet service required.

[2] HD content required to view HD images.

[3] Wireless access point and Internet service required. Availability of public wireless access points limited.

[4] Microsoft Windows required.

[5] HP QuickWeb is accessible when the notebook is off in Windows Vista or Windows 7-based systems. Internet access is required. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

[6] Sold separately or as an optional feature.

Short summary description HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE:
This short summary of the HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4530s, Intel® Celeron®, 1,9 GHz, 39,6 cm (15.6"), 2 GB, 320 GB, Linux SUSE

Long summary description HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE:
This is an auto-generated long summary of HP ProBook 4530s Intel® Celeron® B840 39,6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE based on the first three specs of the first five spec groups.

HP ProBook 4530s. Processor family: Intel® Celeron®, Processor model: B840, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, DDR3 SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux SUSE. Weight: 2,36 kg

Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
B840
Processor cores
2
Processor threads
2
Processor frequency *
1,9 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor B800 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
Q0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM, DDR3 SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA II
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
HD
Audio included
SRS Premium Sound, Integrated stereo speakers, stereo headphone/line out, stereo microphone in, Integrated dual-microphone array.
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
I/O ports
3 USB 2.0; 1 USB 3.0; 1 VGA; 1 HDMI; 1 stereo microphone in; 1 stereo headphone/line-out; 1 AC power; 1 RJ-11 (select models); 1 RJ-45
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Keyboard type
Spill-resistant keyboard with numeric keypad and drains
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Linux SUSE
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Processor code
SR0EN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59801
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Battery life (max)
6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
256 mm
Height
28,7 mm
Weight *
2,36 kg
Hard drive
Storage drive type
320 GB SATA II
Other features
Manageability features
HP 3D DriveGuard (Windows only)
Wireless technology
Ralink 802.11b/g/n Wi-Fi and Bluetooth 3.0 + HS Combo
Infrared data port
Yes
Graphics card family
Intel
Expansion slots
1 Express Card/34; 1 Media Card Reader
Weight (imperial)
Starting at 5.22 lb
HDD controller type
SATA II
Minimum storage drive space
320 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 08:27:00
Uk has collected 27 expert reviews for HP ProBook 4530s Intel® Celeron® B840 39.6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-10 08:26:57
The HP ProBook 4350s is a laptop aimed at business users who travel a lot but need a reliable working companion. However, the build quality and impressive set of specifications recommends the ProBook to anyone looking for a solid laptop for home use an...
Bottom line The HP ProBook is a sturdy, versatile laptop that will suit anyone who needs something portable and powerful. Its slight build belies the fact that the ProBook is as rugged as they come and can withstand a bit of rough treatment. If you plan on using t...
80%
expertreviews.co.uk
Updated:
2013-11-10 08:26:57
HP’s ProBook range sits between the business-focused EliteBook series and the more consumer oriented Pavilion laptops. The 4530s is a good example: its brushed-metal finish, simple yet sleek design and high performance components won’t look out of plac...
Bottom line A business laptop for the masses maybe, but home users can find better value elsewhere...
60%
itpro.co.uk
Updated:
2013-11-10 08:27:00
We're used to laptop manufacturers going to great lengths to include as many features as possible in their business models, but styling often goes ignored. It's therefore refreshing to see HP striking a balance between form and function with its ProBook 4530s...
Bottom line It can’t match the extensive connectivity of some of its competitors, but the ProBook 4530s is still an excellent business laptop. Beyond the eye-pleasing styling, it has solid performance at a mid-range price. The superb keyboard makes it a joy to use...
83%