HP logo

HP 1TB 7.2k SATA 6Gb/s internal hard drive 1,02 TB 7200 RPM 3.5" Serial ATA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302430
Info modified on:
01 Oct 2024, 19:54:39
End of life date:
31 Jul 2024
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 1TB 7.2k SATA 6Gb/s internal hard drive 1,02 TB 7200 RPM 3.5" Serial ATA:

1TB SATA 6Gb/s 7200 Hard Drive

HP 1TB 7.2k SATA 6Gb/s internal hard drive 1,02 TB 7200 RPM 3.5" Serial ATA:

SATA 7200 rpm drives are our standard high bandwidth hard drive storage options; most workstation models are also available with high performance 10K rpm rotation speeds. Storage capabilities range up to a massive 2.0 TB.

Short summary description HP 1TB 7.2k SATA 6Gb/s internal hard drive 1,02 TB 7200 RPM 3.5" Serial ATA:

HP 1TB 7.2k SATA 6Gb/s, 1,02 TB, 7200 RPM, 3.5", Serial ATA

Long summary description HP 1TB 7.2k SATA 6Gb/s internal hard drive 1,02 TB 7200 RPM 3.5" Serial ATA:

HP 1TB 7.2k SATA 6Gb/s. HDD capacity: 1,02 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.