location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2139A projector lamp 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2139A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2139A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780229853 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:46:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP L2139A projector lamp 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: HP
Long product name HP L2139A projector lamp 300 W :
The long product name of HP L2139A projector lamp 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L2139A - 300W, DLP
More>>>
HP L2139A projector lamp 300 W:
The official description of HP L2139A projector lamp 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Treat your audience to a stunning presentation. This reliable, 300-watt HP replacement lamp allows educators and business professionals to captivate large audiences in the class or conference room with bright images without a hitch.

Features
- Prevent distracting interruptions
- Install lamp module quickly and easily
- Replacement lamp ensures long-lasting performance

Short summary description HP L2139A projector lamp 300 W:
This short summary of the HP L2139A projector lamp 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2139A, 300 W, 2000 h, HP, xp7010/xp7030 Digital Projector

Long summary description HP L2139A projector lamp 300 W:
This is an auto-generated long summary of HP L2139A projector lamp 300 W based on the first three specs of the first five spec groups.

HP L2139A. Bulb power: 300 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: HP, Compatibility: xp7010/xp7030 Digital Projector

Features
Brand compatibility *
HP
Compatibility *
xp7010/xp7030 Digital Projector
Service life of lamp
2000 h
Features
Bulb power *
300 W
Service life of lamp (economic mode)
3000 h
HP segment
Business
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)