location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Digitale projector mp3130 data projector

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitale projector mp3130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1599A#401/KIT1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Digitale projector mp3130 data projector :
The long product name of HP Digitale projector mp3130 data projector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mp3130
More>>>
HP Digitale projector mp3130 data projector:
The official description of HP Digitale projector mp3130 data projector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience freedom, flexibility and superior quality with a digital projector thats light enough to go where you do. Combine it with the Smart Attachment Module for wireless and network connectivity and store presentations with CompactFlash memory.A complete, professional mobile projector package.Project a professional image with this light, bright, high quality, wireless digital projector.Experience freedom, flexibility and superior quality with a digital projector thats light enough to go where you do. Combine it with the Smart Attachment Module for wireless and network connectivity and store presentations with CompactFlash memory.Project a professional image with this light, bright, high quality, wireless digital projector.Project a professional image with the HP Digital Projector mp3130, a unique new mobile digital projector. Make a great impact with XGA resolution and razor-sharp 2000:1 contrast. With its light weight (1.7 kg) and easy setup, you'll be up and operating moments after entering the room. Expect superior brightness and reliability with 1800 lumens and DLP technology. Impress your audience with crisp, sharp detail, vibrant colours and excellent colour fidelity, regardless of screen size.

Short summary description HP Digitale projector mp3130 data projector:
This short summary of the HP Digitale projector mp3130 data projector data-sheet is auto-generated and uses the product title and the first six key specs.

HP Digitale projector mp3130

Long summary description HP Digitale projector mp3130 data projector:
This is an auto-generated long summary of HP Digitale projector mp3130 data projector based on the first three specs of the first five spec groups.

HP Digitale projector mp3130

Brand Image Product code Product Stock Price from
HP VGA/USB to M1-DA 1.8m Cable data projector HP VGA/USB to M1-DA 1.8m Cable data projector
(show image)
L1514A VGA/USB to M1-DA 1.8m Cable 0.00
(excl. VAT)
0 (incl. VAT)