location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0R48AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296406952 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:36:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 63XL/63 High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 63 ink cartridges work with: HP DeskJet 2130, 2131, 3630, 3632, 3639; HP ENVY 4513, 4520, 4522, 4523, 4524; HP OfficeJet 4650, 5220, 5230, 5252, 5255, 5258
  • - 1 Black (~430 pages), 1 Cyan (~150 pages), 1 Magenta (~150 pages), 1 Yellow (~150 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.
  • - Depend on Original HP 63XL/63 High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 2 ink cartridges: large black and standaard tri-color
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges :
The long product name of HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges
More>>>
HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges:
The official description of HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges:
This short summary of the HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 8,5 ml, 4 ml

Long summary description HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges:
This is an auto-generated long summary of HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 63XL High Yield Black/63 Tri-color 2-pack Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 8,5 ml, Supply type: Multi pack, Colour ink page yield: 150 pages, Colour ink volume: 4 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 430 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 1112, 2132, 3630, 3636, 3637, 3639 / HP ENVY 4513 / HP OfficeJet 4650, 4655, 5212, 5230, 5252, 5255, 5258, 5260, 5264
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
8,5 ml
Colour ink volume
4 ml
Black ink page yield *
430 pages
Colour ink page yield *
150 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
122,4 mm
Depth
47,2 mm
Height
163,6 mm
Weight & dimensions
Weight
68,05 g
Package width
122,4 mm
Package depth
47,2 mm
Package height
163,6 mm
Package weight
120 g
Logistics data
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
128,6 cm
Quantity per pallet
1440 pc(s)
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
202,5 g
Master (outer) case width
390,5 mm
Master (outer) case length
250,8 mm
Master (outer) case height
231,8 mm
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
3,07 g
Master (outer) case gross weight (imperial)
3,07 kg (6.77 lbs)
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1285,9 mm
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1286 mm (48 x 40 x 50.6")
Pallet weight (imperial)
202,3 kg (446 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)