location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Recline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-k310na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2A79EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793823859 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2015
Product end of life date
Bullet Points HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 150 W
  • - Intel® Core™ i5 i5-4590T 2 GHz
  • - Touchscreen 58,4 cm (23") Full HD 1920 x 1080 IPS
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB Hybrid-HDD Card reader integrated
  • - NVIDIA® GeForce® 830A 2 GB Intel® HD Graphics 4600
  • - 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Warranty: 1-year limited parts, labour, and pickup and return service
Long product name HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver :
The long product name of HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590T, 8GB DDR3, 1TB 5400rpm SATA + 8GB SSD-cache, 23" Touch 1920 x 1080 WLED, NVIDIA GeForce 830A 2GB, Beats Audio, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64
More>>>
HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver:
The official description of HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Forever change the way you think about touch. Glide the unique adjustable all-in-one touchscreen comfortably close to your lap, or position it upright to get a full view of the wide display. The HP ENVY Recline 23 delivers an immersive touch experience in your most natural position.

Power and performance for a premium entertainment, gaming and multitasking experience.

Adjustable design, all-day comfort
- Stay comfortable with a revolutionary adjustable design that lets you position the touchscreen four different ways. Pull it close to your lap for easy touch navigation or position it upright at different angles to use the keyboard or watch movies.

The perfect touch
- Tap, swipe, and type like you do on your smartphone and tablet. An ultra-responsive 10-point touchscreen lets you get the most out of Windows 8. Write emails, shop online, play games, and more—handle it all with the ease of touch.

Turn up your entertainment with Beats Audio™
- You deserve a premium audio and visual experience. Totally immerse yourself in Beats Audio™ and Full HD.

Your music. New music. In perfect harmony.
- Discover more music in a whole new way with HP Connected Music. Build playlists from the tunes in your collection and your favorite streaming services.

Short summary description HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver:
This short summary of the HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Recline 23-k310na, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver:
This is an auto-generated long summary of HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

HP ENVY Recline 23-k310na. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® 830A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Tilt angle range
-5 - 145°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1S6
Tcase
66,35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,5 V
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA
Hybrid-HDD cache type
SSD
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 830A
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,024 GB
Number of displays supported (on-board graphics)
3
CUDA
Yes
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.0
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Audio system
Beats Audio
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Optical drive
Disc types supported
No
LightScribe
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
Subwoofer out
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H87
Placement supported
Vertical
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
No
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel QuickPath Interconnect
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
UART
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78928
Power
AC adapter power
150 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
559 mm
Depth (with stand)
256 mm
Height (with stand)
454 mm
Weight (with stand)
12,1 kg
Package weight
18,4 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Other features
Package dimensions (WxDxH)
720 x 250 x 540 mm
Power auto-sensing
Yes
Storage drive interface
Serial ATA
Autonomy mode
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 03:51:01
Uk has collected 12 expert reviews for HP ENVY Recline 23-k310na Intel® Core™ i5 i5-4590T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 830A Windows 8.1 Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-11-09 03:51:01
The shade of red used for the chassis is undeniably Beats inspired, but the Beats theme goes beyond just the design of the chassis. The Beats Special Edition 23-n001na also has eight speakers located on the front, and it almost looks as if an elongated, f...
80%
pcadvisor.co.uk
Updated:
2014-11-09 03:51:01
Aiming for a more expensive feel, HP's Envy 23 is a very tidy-looking 23in panel with an ultra-slim frameless design and a glossy edge-to-edge glass front. See all display reviews . Featuring an IPS panel, the Envy 23 enables wide viewing angles, but it...
70%
gadgetspeak.com
Updated:
2014-11-09 03:51:01
The most recent notebook I reviewed had Windows 8 – sadly without touch – it also had a Gigabyte motherboard. This is an All in One PC from HP with Windows 8, touch and it has a Gigabyte motherboard and even a TV tuner...
88%
alphr.com
Updated:
2014-11-09 03:51:01
All-in-ones usually look great, but the HP Envy 23 is one of the most stylish we've ever seen. The key to its success is its hinge-and-base arrangement: instead of a simple prop- or monitor-style stand, the Envy's display connects to the slender base via...
Bottom line Less versatile than some, but a quality screen and a powerful specification make this an attractive alternative if more demanding applications are a priority...
83%
digitalversus.com
Updated:
2014-11-09 03:51:01
HP has added another notch to its belt with the Envy 23 TouchSmart, a 23-inch all-in-one desktop with a Full HD display and a built-in DVB-T TV tuner. It's also...
Good Good keyboard and mouse, Low heat, Low noise, Builtin DVBT TV tuner remote, Good processor, Coherent pricing scheme for the different models...
Bad No video in/out, Limited gaming capabilities, TN display has narrow viewing angles, Headphone output needs work...
Bottom line The HP Envy 23 TouchSmart may not quite rival Apple's all-in-ones, but it's also less expensive... With its TV features, great processing power and quality design, the Envy 23 is definitely worth four stars. The only things that really hold it back are sh...
80%
rigviews.com.au
Updated:
2014-11-09 03:51:01
If you are not constrained with budget, then HP ENVY 23-d160qd TouchSmart All-in-One Desktop PC powered with the best-of-breed 3rd Generation Intel Core i7-3770S quad-core processor is a good option to leverage 360 degree touch feature engineered by Micro...
90%
uk.hardware.info
Updated:
2014-11-09 03:51:01
The all-in-one with touchscreen. HP was actually the first manufacturer to introduce this concept to consumers about five years back with its TouchSmart computers. By now touchscreens are no longer an exotic feature, they're common, large and work quite...
Bottom line A 23-inch all-in-one with a Full HD display, a fast hard disk and good audio. These are the strengths of the HP Envy 23 TouchSmart, which didn't manage to convince us on all points. The AMD Radeon HD7450 doesn't add anything the integrated graphics can'...
0%
pcadvisor.co.uk
Updated:
2014-11-09 03:51:01
The £1,049 model HP Envy 23 TouchSmart all-in-one PC, available in Currys and PC World, has a third-generation Intel Core i5-3330S processor, 6GB of RAM, an AMD Radeon HD 7450A with AMD App graphics card, and an impressively large 2TB hard drive. It's...
Bottom line This HP Envy 23 TouchSmart all-in-one desktop PC is a bit pricey at just over £1,000, but it's a relatively good-looking machine with a nice, sturdy build. Read our HP Envy 23 TouchSmart review...
80%
itreviews.com
Updated:
2014-11-09 03:51:01
The HP Envy 23-d060qd TouchSmart ($1,720 direct) is HP’s latest evolution of its veteran all-in-one PC line. Filled to the brim with technology, the ENVY 23-060qd TouchSmart is a built-to-order system with a speedy quad-core processor, upgraded 3D graphic...
Bottom line The HP Envy 23-060qd touch-screen all-in-one desktop still provides a lot of PC for the price...
80%
pcworld.co.nz
Updated:
2016-04-03 09:41:27
NameAll-in-one PC: HP Envy 23 Touchsmart (23-d006a)At a glance:Intel Core i3-3220 dual-core CPU,4GB RAM,AMD Radeon HD 7450A graphics (1GB),500GB HDDSummary:A good entry-level model, suitable for occasional PC users after a bigger screen than a laptop can...
70%
howtospendit.ft.com
Updated:
2016-12-01 21:11:37
Build and design are super – solid and heavy, which is good for a machine you prod and poke. It's more manoeuvrable than an iMac, its obvious competitor, and the 23in size is really excellent; it being four inches smaller than a big Apple screen is oddly...
0%
gadgetguy.com.au
Updated:
2016-12-01 21:11:37
Tower computers are mostly dead, and the all-in-one is in, and HP is here to show Windows PC makers how to do it, bundling in speed, a touchscreen, and a stand that makes it possible to use your computer in more ways than just the traditional ones. A...
Good Reasonably stylish; Neat hinge mechanism means the Envy 23 can be used either as a typical computer, or flat like a tablet; Outside of the video card, a well spec'd machine; Works as a monitor or TV through an HDMI port;...
Bad Video chipset needs to be better than the GeForce 730 HP included; Display isn't bright enough; Included keyboard and mouse aren't great;...
Bottom line Unless you're a gamer, the Envy 23 is perfectly matched to most people, providing plenty of storage along with decent specs and a respectable touchscreen.HP's special stand helps to bring this together, culminating in a machine that isn't just suited to d...
80%
gadgetshow.channel5.com
Updated:
2016-12-01 21:11:37
Windows desktops are having a tough time competing against laptops that keep on getting better year after year, but that doesn't mean there's no innovation going on. In fact, it's quite the opposite: say hello to the HP Envy Recline 23 TouchSmart Beats...
Good HP's goods usually come in a sleek black and silver finish, but this time we're given the full Beats treatment. That means you're treated to a slick all-black design with bright red highlights that help make the all-in-one stand out from the crowd. Up, front and centre is the Recline's glorious 23-inch screen, which packs in a crisp and clear full IPS panel with a full HD resolution, making video...
Bad There's not a whole lot to fault the Envy Recline 23 on, as it does its job very well and doesn't look completely hideous. In fact, we rather like its styling, as it helps it stand out from the crowd, plus its 1080p display and HDMI input make it the ideal system for taking to university or for a bedroom PC. The only thing that lets it down is the included keyboard and mouse. Both feel cheap and...
Bottom line HP's crafted a bold and solid all-in-one desktop, and for £999, it's a viable Windows alternative to Apple's iMac range. If you're after a solid single desktop for university or the office, and you don't mind a bit of loud styling, the HP Envy Recline...
80%
chip.com.my
Updated:
2016-12-01 21:11:37
We've seen many all-in-one computers make their way through our labs, but we have to say that HP's latest is one of the more unique ones to date. The HP Envy Recline, as it is called, is a fully-touch enabled AIO computer that is made to be shared with ot...
Good Powerful, Full HD display, Full touch display...
Bad No bundled mouse...
Bottom line The HP Envy Recline is one of the best AIOs we've reviewed in a while. It's not often that you get to see an AIO that comes with a discrete GPU. As with all HP products right now, it also comes with Beats Audio.(previously published in issue November 201...
0%