location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-k141nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1S14EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:38:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - Touchscreen 43,9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 850M 4 GB Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 41 Wh 90 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This short summary of the HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 17-k141nd, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This is an auto-generated long summary of HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP ENVY 17-k141nd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4510U
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 850M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Number of SATA III connectors
4
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EB
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81015
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
419,5 mm
Depth
279 mm
Height
31,1 mm
Weight *
3,19 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 01:49:47
Uk has collected 18 expert reviews for HP ENVY 17-k141nd Intel® Core™ i7 i7-4510U Laptop 43.9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reviewed.com
Updated:
2014-09-14 01:49:47
If there's one thing you need to understand about laptops, it's this: Portability will cost you. Want proof? Look no further than the HP Envy TouchSmart 17 (MSRP $999.99), a fully-loaded desktop replacement that costs less than an entry level MacBook Air...
Bottom line If you're in the market for a 17-inch laptop, you probably aren't planning on carrying it around wherever you go. The HP Envy TouchSmart 17 is an ideal companion for those types of consumers. Throughout testing, this $999.99 rig surprised me. I didn't exp...
88%
goodgearguide.com.au
Updated:
2014-09-14 01:49:47
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...
Good Fast CPU, Lots of RAM, Plenty of internal storage...
Bad Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...
Bottom line HP's Envy 17 is a big notebook that's suitable as a desktop replacement computer. It has a fourth-generation Intel Core i7 CPU, discrete NVIDIA graphics, and it can be used for almost any mainstream computing task. For the asking price, though, it could u...
60%
digitalversus.com
Updated:
2014-09-14 01:49:47
The Envy 17’s panel is a glossy. Its 17-inch screen has a 1920 x 1080 pixel resolution which allows it to play HD (Blu-ray) videos at native definition! We’ve still got the usual TN type screen, with a response time equivalent to a 5 ms model. Viewing...
Good Powerful processor, Storage capacity (1 TB), Good audio quality, Nice finish, Battery life 5h10...
Bad Glossy panel with inaccurate colours, Fan sometimes a bit noisy...
Bottom line Congrats to HP! Out with the drawbacks on the previous generation. The Envy 17-3002ef is a powerful, well equipped model with decent battery life and a good audio system...
100%
pcadvisor.co.uk
Updated:
2014-09-14 01:49:47
Product Code: BWP010EAN HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The HP Envy 17 is no exception. At 3.41kg, the HP Envy 17 laptop is barely...
Bottom line Overall, the HP Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts, and gamers. HP's Envy 17 is a robust, media-centric desktop replacement that's sve...
90%
pcauthority.com.au
Updated:
2014-09-14 01:49:47
When HP released its Envy line of laptops last year, we were taken with the dark aluminium exterior and attractive geometric dimples - although we worried about their capacity to collect dirt and grime. The freshly updated Envy line now carries Intel's...
Bottom line Slick design, excellent build quality and an all-round powerhouse make this a handy gaming machine on-the-go...
83%
pcworld.co.nz
Updated:
2016-03-26 09:06:36
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...
Good Fast CPU, Lots of RAM, Plenty of internal storage...
Bad Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...
Bottom line There's not much else to the HP Envy 17. It's a notebook that's best suited to those of you who need a desktop replacement with fast processing and an ability to play some games. It can easily be hooked up to an external big screen, and it has enough USB...
60%
gadgetspeak.com
Updated:
2016-12-28 17:04:13
It began, as can sometimes happen, with a telephone call. This was not the usual type of phone call with a PR agency asking if I would be interested in reviewing a product from one of their clients. Instead this was a call from one of my sisters to inform...
72%