location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500-24G-PoE+ yl Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9310A#B2C
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20 Console port: RJ-45
  • - 10G support
  • - MAC address table: 64000 entries Switching capacity: 101,8 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day
Long product name HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey :
The long product name of HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3500-24G-PoE+ yl Switch
More>>>
HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey:
The official description of HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 3500 yl Switch Series provides performance and ease of use for enterprise edge and branch office deployments that require PoE+. Based on a HP Networking ASIC, the 3500 yl has low latency with increased packet buffering and an optional module for 10GbE ports.

The 3500 yl has a robust Layer 3 feature set with IPv4 BGP, policy based routing, and IPv4/IPv6 OSPF, and can be seamlessly managed with the optional HP Intelligent Management Center (IMC) Software Platform. Software-defined Network (SDN) ready with support for OpenFlow.

Features
Performance and SDN Ready Access Switches

The HP 3500 yl Switch Series provides performance and ease of use for enterprise edge and branch office deployments.

Full Layer 3 switch series for flexible deployment with 24- or 48-Gigabit Ethernet PoE+ ports with slot for modular 10GbE ports.

Advanced Layer 3 feature set including IPv4 BGP, policy based routing, IPv4/IPv6 OSPF, and robust QoS.

Software-defined Network (SDN) ready with OpenFlow 1.3 support for future proofing your network.

Power at the Edge

The HP 3500 yl Switch Series uses an HP Networking ASIC providing low latency and increased packet buffering.

Supports up 12-ports of PoE+ using only the internal power supply and up to 24-ports of PoE+ with the HP 630 RPS/EPS.

Selectable queue configurations enables increased performance by selecting the number of queues and associated memory buffering that best meet the requirements of the network applications.

Security and Quality of Service

The HP 3500 yl Switch Series includes security and quality of services features to build enhanced network security that meets ever-changing corporate policies and compliances.

Flexible authentication options include Local MAC Authentication, 802.1X, MAC and Web Authentication modes, delivering greater security and policy-driven application authentication.

Advanced distributed denial of service (DDOS) protection, such as DHCP Snooping, IP Source Guard, and ARP Protection, and flexible traffic controls, such as policy-based routing, QoS, and ACLs, to manage end-to-end application priorities.

Powerful multilevel-access security controls, such as varying security management login, RADIUS/TACACS+, and SSH to enhance security and control change management access.

Defend the edge of your IPv6 network with DHCPv6 Protection and Dynamic IPv6 Lockdown.

Single View of the Network

The HP 3500 yl Switch Series can be seamlessly managed with the optional HP Intelligent Management Center (IMC) Software Platform to provide end-to-end network transparency with consistent network experience through comprehensive configuration, compliance and policy management.

RMON, XRMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Short summary description HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey:
This short summary of the HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3500-24G-PoE+ yl Switch, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey:
This is an auto-generated long summary of HP 3500-24G-PoE+ yl Switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Grey based on the first three specs of the first five spec groups.

HP 3500-24G-PoE+ yl Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 20, Console port: RJ-45. Full duplex. MAC address table: 64000 entries, Switching capacity: 101,8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
Yes
Full duplex
Yes
VLAN support
Yes
Data transmission
Switching capacity *
101,8 Gbit/s
Throughput
75,7 Mpps
MAC address table *
64000 entries
Security
Access Control List (ACL)
Yes
Security
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black, Grey
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
94 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
443 mm
Depth
392 mm
Height
44 mm
Weight
6,29 kg