location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6410-6XG cl Managed L3 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6410-6XG cl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8474A#ABA?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 6410-6XG cl Managed L3 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - 10G support
  • - MAC address table: 16000 entries Switching capacity: 160 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Warranty: Lifetime, advance replacement, next business day
Long product name HP 6410-6XG cl Managed L3 1U Grey :
The long product name of HP 6410-6XG cl Managed L3 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6410-6XG cl Switch
More>>>
HP 6410-6XG cl Managed L3 1U Grey:
The official description of HP 6410-6XG cl Managed L3 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 6400 cl Series consists of 6-port 10-GbE stackables with optional 10-GbE add-on modules. Loaded with full Layer 3 features, the 6400cl series switches offer low-cost 10-GbE for high-performance aggregation of clusters of Gigabit switches. Ideal for consolidating multiple wiring closets, the HP E6400 cl Series also provides fiber flexibility to connect remote campuses up to 40 km away.

Features

Quality of Service (QoS)
- Rate limiting: per-port ingress enforced maximums

Performance
- 160 Gbps backplane with 119 mpps: unprecedented bandwidth for low-latency throughput

Resiliency and high availability
- Router redundancy (XRRP): allows groups of two routers to dynamically back each other up to create highly available routed environments

Manageability
- sFlow (RFC 3176): wire-speed traffic accounting and monitoring

Layer 2 switching
- HP's switch meshing: dynamically load balances across multiple active redundant links to increase available aggregate bandwidth

Layer 3 routing
- Layer 3 IP routing: provides routing of IP at media speed; supports static routes, RIP, RIPv2, and OSPF

Security
- Access control lists (ACLs): provide IP Layer 3 filtering based on source/destination IP address/subnet and source/destination TCP/UDP port number

Short summary description HP 6410-6XG cl Managed L3 1U Grey:
This short summary of the HP 6410-6XG cl Managed L3 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6410-6XG cl, Managed, L3, Rack mounting, 1U

Long summary description HP 6410-6XG cl Managed L3 1U Grey:
This is an auto-generated long summary of HP 6410-6XG cl Managed L3 1U Grey based on the first three specs of the first five spec groups.

HP 6410-6XG cl. Switch type: Managed, Switch layer: L3. Installed SFP modules quantity: 6. MAC address table: 16000 entries, Switching capacity: 160 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Installed SFP modules quantity *
6
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ak
10G support *
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Data transmission
Switching capacity *
160 Gbit/s
Throughput
119 Mpps
MAC address table *
16000 entries
Packet buffer memory
4 MB
Security
Access Control List (ACL)
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Grey
Performance
Built-in processor
Yes
Processor model
PowerPC MPC8245
Processor frequency
266 MHz
Memory type
SDRAM
Internal memory
128 MB
Flash memory
16 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
120 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Heat dissipation
383 BTU/h
Weight & dimensions
Width
429,3 mm
Depth
442 mm
Height
43,2 mm
Weight
6,15 kg