location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Managed P55250dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Managed P55250dw Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6U55C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894174451 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 10:26:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Managed P55250dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Print speed up to 50 ppm (black) and 50 ppm (color)
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte)
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
Long product name HP PageWide Managed P55250dw Printer :
The long product name of HP PageWide Managed P55250dw Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Managed P55250dw Printer
More>>>
HP PageWide Managed P55250dw Printer:
The official description of HP PageWide Managed P55250dw Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unbeatable value. Unparalleled speed. HP Managed MFPs and printers are optimized for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorised Reseller for details.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Managed P55250dw Printer:
This short summary of the HP PageWide Managed P55250dw Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Managed P55250dw Printer, Colour, 4, 2400 x 1200 DPI, A4, 80000 pages per month, 50 ppm

Long summary description HP PageWide Managed P55250dw Printer:
This is an auto-generated long summary of HP PageWide Managed P55250dw Printer based on the first three specs of the first five spec groups.

HP PageWide Managed P55250dw Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm. Duplex printing. Display: CGD. Wi-Fi. Product colour: White

Professional colour, breakthrough total cost

Results you expect and lasting value—breakthrough total cost of ownership, the lowest in its class.[2]
Print professional-quality colour on a variety of papers—perfect for office use.
Print 4x more pages than standard cartridges with Original HP PageWide extra-high-yield cartridges.[7]
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds—as fast as 75 ppm in colour and black-and-white.[1]
Grab pages and go—without waiting. This device wakes up and prints fastest in its class.[5]
Manage tasks from a 4.3-inch (10.9 cm) touchscreen. Print Microsoft® Word and PowerPoint® files from USB.[8]
Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology—no network needed.[9][10]

Proven technology. Superior energy efficiency.[4]

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology—designed to use less energy than any printer in its class.[4]
Print up to 15,000 colour pages and up to 21,000 black-and-white pages—and go longer between replacements.[7]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Best-in-class security[3] and management features

Help protect your investment and extend capabilities as your needs grow, with a portfolio of solutions.[11]
Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
Add a spot of colour to documents without raising costs.[12] Regulate color use with HP Colour Access Control.
Help keep your printer secure—from boot up to shutdown—with secure boot and secure code integrity validation.

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [13]

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [14]

Features
Recommended duty cycle
1000 - 6000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
PCL 5, PCL 6, PCL XL, PostScript 3, PDF
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
6,5 s
Print margins (top, bottom, right, left)
4,2 mm
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
4
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1550 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum print size
201.6 x 347.1 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
PictBridge
No
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
56 dB
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
CGD
Design
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
China
Certification
CISPR 22:2008-09 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Power
Power consumption (printing) *
44,7 W
Power consumption (off)
0,2 W
Power consumption (ready)
9,6 W
Power consumption (max)
100 W
Energy Star Typical Electricity Consumption (TEC)
0,614 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows operating systems supported
Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Weight & dimensions
Pallet dimensions (W x D x H)
1145 x 990 x 2645 mm
Width
530 mm
Depth
407 mm
Height
419,5 mm
Weight
16,8 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
3500 pages
Included cartridge capacity (CMY)
2000 pages
Bundled software
Windows Installer and discrete PCL 6 driver; Mac Installer and PS driver; HP Update; HP Participation Study; Bing Toolbar; HP Smart Print
Package width
600 mm
Package depth
495 mm
Package height
529 mm
Package weight
20,8 kg
Technical details
Number of cartons per pallet layer
4 pc(s)
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
353 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Other features
Print technology
Inkjet
Number of print heads
4
Number of users
15 user(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP PageWide Managed P55250dw Printer:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available color mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds
[2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers’ suggested retail price for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims and http://www.hp.com/go/learnaboutsupplies
[4] Energy claim based on TEC data reported on energystar.gov. Data normalized to determine energy efficiency of majority of in-class business printers $300-$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims
[5] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all color business printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at http://www.hp.com/go/printerspeeds
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class color laser printers $300–$800 USD and MFPs $400–$1000 USD as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at http://www.hp.com/go/pagewideclaims
[7] Yield based on ISO 24711 cartridge yields for HP 976YC Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 976YC Extra High Yield Original PageWide Cartridges compared with HP 970 series Original PageWide cartridges. Learn more at hp.com/go/learnaboutsupplies.
[8] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[9] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see hp.com/go/mobileprinting.
[10] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see hp.com/go/nfcprinting.
[11] Additional workflow solutions available through HP's software and third-party partner program. For solution details, visit hp.com/go/gsc.
[12] Available only as part of an HP Managed Print Services contract. Feature applies to pages with the equivalent of an approximately ½ x ½-inch or 12.7 mm x 12.7 mm square of color coverage. For details, contact your HP MPS account manager.
[13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[14] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
Technical specification disclaimers
With ink installed, no media in trays
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
All HP media listed as compatible with the printer in the HP Designjet Printing Supplies Compatibility Guide, regardless of weight, may be used