HP logo

HP AMD FirePro W2100 2GB 2nd GFX GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16591
Info modified on:
10 Aug 2024, 07:24:45
Short summary description HP AMD FirePro W2100 2GB 2nd GFX GDDR3:

HP AMD FirePro W2100 2GB 2nd GFX, FirePro W2100, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description HP AMD FirePro W2100 2GB 2nd GFX GDDR3:

HP AMD FirePro W2100 2GB 2nd GFX. Graphics processor family: AMD, Graphics processor: FirePro W2100, Processor frequency: 630 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.