HP logo

HP Pavilion 15-p042nd AMD A10 A10-5745M Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46637
Info modified on:
22 Jan 2025, 05:56:06
Short summary description HP Pavilion 15-p042nd AMD A10 A10-5745M Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Silver:

HP Pavilion 15-p042nd, AMD A10, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-p042nd AMD A10 A10-5745M Laptop 39,6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M260 Windows 8.1 Silver:

HP Pavilion 15-p042nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5745M, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.