location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Paper-10 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Paper-10 reams/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPJ1124
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468781 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:52:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Paper-10 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With its 96 brightness, extra whiteness (CIE 153) and heavy 24-lb weight, HP LaserJet paper makes even the routine documents you produce every day look and feel professional.
  • - HP LaserJet Paper is highly opaque, so you can print on both sides with minimal show-through.
  • - Affordably priced, so you can use it even for the routine documents you produce every day.
Warranty: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP LaserJet Paper-10 reams/Letter/8.5 x 11 in :
The long product name of HP LaserJet Paper-10 reams/Letter/8.5 x 11 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Paper-10 reams/Letter/8.5 x 11 in
More>>>
HP LaserJet Paper-10 reams/Letter/8.5 x 11 in:
The official description of HP LaserJet Paper-10 reams/Letter/8.5 x 11 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brighter, whiter and thicker than standard office papers, HP LaserJet Paper is affordably priced, making it the ideal choice for the business documents you produce every day.

Short summary description HP LaserJet Paper-10 reams/Letter/8.5 x 11 in:
This short summary of the HP LaserJet Paper-10 reams/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Paper-10 reams/Letter/8.5 x 11 in, Laser printing, Letter (215.9x279.4 mm), Matt, 500 sheets, 90 g/m², White

Long summary description HP LaserJet Paper-10 reams/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP LaserJet Paper-10 reams/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP LaserJet Paper-10 reams/Letter/8.5 x 11 in. Recommended usage: Laser printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Width: 454 mm, Depth: 295,3 mm, Height: 273,1 mm. Pallet weight: 913,08 g, Number of cartons per pallet: 32 pc(s), Master (outer) case weight: 28,12 g. Quantity per pallet: 320 pc(s), Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1181,1 x 889 x 1219,2 mm

Features
Recommended usage *
Laser printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Coloured paper *
No
Product colour
White
Media weight *
90 g/m²
Printing media thickness
4.4 µm
Opacity
94%
HP segment
Business, Enterprise
Weight & dimensions
Width
454 mm
Depth
295,3 mm
Height
273,1 mm
Package width
454 mm
Package depth
295,3 mm
Package height
273,1 mm
Weight & dimensions
Package weight
27,2 kg
Technical details
Master (outer) case gross weight (imperial)
28,1 kg (62 lbs)
Logistics data
Pallet weight
913,08 g
Number of cartons per pallet
32 pc(s)
Master (outer) case weight
28,12 g
Quantity per master (outer) case
10 pc(s)
Other features
Quantity per pallet
320 pc(s)
Pallet dimensions (W x D x H)
1181,1 x 889 x 1219,2 mm
Paper brightness
96
Paper whiteness
153
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)