location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H6L24AA laptop case 40,6 cm (16") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case and USB Mouse Mobility Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6L24AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758430071 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:57:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP H6L24AA laptop case 40,6 cm (16") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 40,6 cm (16") Black
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 600 g
Warranty: Warranty: 2 year limited warranty
Long product name HP H6L24AA laptop case 40,6 cm (16") Messenger case Black :
The long product name of HP H6L24AA laptop case 40,6 cm (16") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16” Notebook Mobility Kit
More>>>
HP H6L24AA laptop case 40,6 cm (16") Messenger case Black:
The official description of HP H6L24AA laptop case 40,6 cm (16") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A value line bundling of the essentials - sturdy padded carrying case with the capacity for up to a 40 cm (16”) diagonal notebook as well as a traditional wired mouse. HP quality and reliability at an affordable price.

The combining of an efficient and durable carrying case with a reliable wired mouse provides the ideal pairing for the mobile computer user.
The sturdy and spacious carrying case protects up to a 40 cm (16”) diagonal notebook, with additional organizational sections for documents, cables, pens and other essentials.
Simply plug the optical mouse into a USB connection and you are ready to use, with no software installation or set-up required.
Ease of transporting with a sturdy handle as well as optional detachable shoulder and luggage straps, which may be securely fastened to free your hands.

Short summary description HP H6L24AA laptop case 40,6 cm (16") Messenger case Black:
This short summary of the HP H6L24AA laptop case 40,6 cm (16") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H6L24AA, Messenger case, 40,6 cm (16"), Shoulder strap, 600 g

Long summary description HP H6L24AA laptop case 40,6 cm (16") Messenger case Black:
This is an auto-generated long summary of HP H6L24AA laptop case 40,6 cm (16") Messenger case Black based on the first three specs of the first five spec groups.

HP H6L24AA. Case type: Messenger case, Maximum screen size: 40,6 cm (16"), Shoulder strap. Weight: 600 g. Surface coloration: Monochromatic. Mouse included

Features
Surface coloration
Monochromatic
Features
Compatibility
HP ENVY x2 11-g000ea (C0U47EA) HP SPECTRE XT TouchSmart Ultrabook™ 15-4000ea (C1S38EA) HP ENVY x2 11-g030ea (D0W48EA) HP Pavilion 14-b101sa Ultrabook™ (D0W51EA) HP Pavilion 14-b103sa Ultrabook™ (D0W53EA) HP Pavilion 15-b115sa Sleekbook (D0W73EA) HP Pavilion 15-b116sa Sleekbook (D0W74EA) HP Pavilion 15-b118sa Sleekbook (D0W76EA) HP ENVY dv6-7300sa Notebook PC (D0X28EA) HP ENVY dv6-7331sa Notebook PC (D0X31EA) HP ENVY m6-1200ea Notebook PC (D0Y24EA) HP ENVY m6-1201ea Notebook PC (D0Y27EA) HP ENVY m6-1231ea Notebook PC (D0Y31EA) HP ENVY m6-1231sa Notebook PC (D0Y32EA) HP Pavilion 14-b107sa Ultrabook™ (D1L25EA) HP Pavilion 14-b107ea Ultrabook™ (D2H17EA) HP Pavilion 15-b135sa Sleekbook (D2X62EA) HP Pavilion 15-b146sa Sleekbook (D2X66EA) HP Pavilion 15-b115ea Sleekbook (D2X82EA) HP ENVY dv6-7300ea Notebook PC (D2Z29EA) HP Pavilion 14-b130sa Ultrabook™ (D2Z32EA) HP Pavilion 15-b135ea Sleekbook (D2Z36EA) HP Pavilion 14-b130ea Ultrabook™ (D2Z50EA) HP Pavilion 15-b146ea Sleekbook (D2Z55EA) HP Pavilion 14-b108sa Sleekbook (D3D61EA) HP Pavilion 14-b109sa Sleekbook (D3E23EA) HP Pavilion 14-b108ea Sleekbook (D3E26EA) HP Pavilion Ultrabook™ 14-b103ea (D3F23EA) HP Pavilion TouchSmart 15-b129sa Sleekbook (D4L76EA) HP Pavilion TouchSmart 15-b130sa Sleekbook (D4L77EA) HP ENVY m6-1205sa Notebook PC (D4M19EA) HP Pavilion 14-b110ea Sleekbook (D5A40EA) HP Pavilion 14-b110sa Sleekbook (D5A41EA) HP Pavilion TouchSmart 15-b160sa Sleekbook (D5N31EA) HP Pavilion TouchSmart 15-b161sa Sleekbook (D5N32EA) HP Pavilion TouchSmart 15-b160ea Sleekbook (D5N69EA) HP Pavilion TouchSmart 15-b161ea Sleekbook (D5N70EA) HP Pavilion TouchSmart 15-b130ea Sleekbook (D5P27EA) HP Pavilion TouchSmart 15-b181sa Sleekbook (D6W17EA) HP Pavilion TouchSmart 15-b129ea Sleekbook (D6Y50EA) HP Pavilion TouchSmart 15-b192sa Sleekbook (D8Q26EA) HP Pavilion TouchSmart 15-b193sa Sleekbook (D8Q27EA) HP ENVY m6-1206sa Notebook PC (D9T04EA) HP Pavilion 15-e030sa Notebook PC (D9V24EA) HP Pavilion 15-e045sa Notebook PC (D9V25EA) HP ENVY TouchSmart 15-j002ea Notebook PC (D9V29EA) HP ENVY TouchSmart 15-j004ea Notebook PC (D9V31EA) HP ENVY TouchSmart 15-j005ea Notebook PC (D9V32EA) HP 15-d000 CTO Notebook PC (DUMHP15-d000PRE) HP Pavilion 15-e000 CTO Notebook PC (DUMHP15-e000PRE) HP Pavilion 15-n200 CTO Notebook PC (DUMHP15-n200PRE) HP ENVY 15-j100 CTO Notebook PC (DUMHPE15-j100PRE) HP ENVY dv6-7300 CTO Notebook PC (DUMHPEDV6-7300PRE) HP ENVY m6-1200 CTO Notebook PC (DUMHPEM6-1200PRE) HP ENVY TouchSmart 15-j000 CTO Notebook PC (DUMHPETS15-j000PRE) HP ENVY x2 CTO 11-g000 (DUMHPEX211-g000PRE) HP Pavilion 14-b100 CTO Sleekbook (DUMHPPS14-b100PRE) HP Pavilion 15-b100 CTO Sleekbook (DUMHPPS15-b100PRE) HP Pavilion TouchSmart 15-b100 CTO Sleekbook (DUMHPPTS15-b100PRE) HP Pavilion 14-b100 CTO Ultrabook (DUMHPPU14-b100PRE) HP Pavilion 11-n000 x360 CTO PC (DUMHPXT36011-n000PRE) HP Spectre XT 13-2200 CTO Ultrabook (DUMHSXTU13-2200PRE) HP Spectre XT 13-2300 CTO Ultrabook (DUMHSXTU13-2300PRE) HP ENVY m6-1232ea Notebook PC (E0R91EA) HP ENVY m6-1232sa Notebook PC (E0R92EA) HP Pavilion 15-e010sa Notebook PC (E0Z61EA) HP Pavilion 15-e020sa Notebook PC (E0Z62EA) HP Pavilion 15-e006ea Notebook PC (E1A83EA) HP Pavilion 15-e006sa Notebook PC (E1A84EA) HP Pavilion 15-e008ea Notebook PC (E1A87EA) HP Pavilion 15-e008sa Notebook PC (E1A88EA) HP Pavilion 15-e009ea Notebook PC (E1A90EA) HP Pavilion 15-e009sa Notebook PC (E1A91EA) HP Pavilion 15-e030ea Notebook PC (E1B04EA) HP Pavilion 15-e031sa Notebook PC (E1B06EA) HP Pavilion 15-e033ea Notebook PC (E1R52EA) HP Pavilion 15-e033sa Notebook PC (E1R53EA) HP Pavilion 15-e034ea Notebook PC (E1R54EA) HP Pavilion 15-e034sa Notebook PC (E1R55EA) HP Pavilion 15-e000sa Notebook PC (E1S05EA) HP Pavilion 14-b144sa Sleekbook (E2R84EA) HP Pavilion 15-e040sa Notebook PC (E2U06EA) HP ENVY TouchSmart 15-j051sa Notebook PC (E2U40EA) HP ENVY m6-1211sa Notebook PC (E3C76EA) HP Pavilion TouchSmart 15-b180ea Sleekbook (E3C99EA) HP Pavilion TouchSmart 15-b181ea Sleekbook (E3D00EA) HP Pavilion TouchSmart 15-b100sa Sleekbook (E3D14EA) HP ENVY m6-1211ea Notebook PC (E3D18EA) HP Pavilion 15-e050sa Notebook PC (E3Z88EA) HP Pavilion 15-e051sa Notebook PC (E3Z89EA) HP Pavilion 15-e053sa Notebook PC (E3Z92EA) HP Pavilion 15-e090sa Notebook PC (E4P97EA) HP Pavilion 15-e070sa Notebook PC (E4Q86EA) HP Pavilion 15-e072sa Notebook PC (E4Q88EA) HP Pavilion 15-e073sa Notebook PC (E4Q89EA) HP Pavilion 15-e092sa Notebook PC (E4Q93EA) HP SPECTRE XT 13-2301ea Ultrabook™ (E4R70EA) HP ENVY TouchSmart 15-j002sa Notebook PC (E5J52EA) HP Pavilion 15-e050ea Notebook PC (E5J70EA) HP Pavilion 15-e054sa Notebook PC (E5K25EA) HP Pavilion 15-e053ea Notebook PC (E5U34EA) HP Pavilion 15-e054ea Notebook PC (E5U35EA) HP Pavilion 15-e070ea Notebook PC (E5U36EA) HP Pavilion 15-e090ea Notebook PC (E5U45EA) HP ENVY TouchSmart 15-j051ea Notebook PC (E5U46EA) HP Pavilion 15-e072ea Notebook PC (E5V04EA) HP Pavilion 15-e092ea Notebook PC (E5V08EA) HP Pavilion TouchSmart 15-b195sa Sleekbook (E6A35EA) HP Pavilion TouchSmart 15-b195ea Sleekbook (E6A40EA) HP ENVY TouchSmart 15-j004sa Notebook PC (E6B23EA) HP Pavilion 15-e056sa Notebook PC (E6B37EA) HP Pavilion 15-e012sa Notebook PC (E6B60EA) HP Pavilion 15-e013sa Notebook PC (E6B61EA) HP Pavilion 15-e014sa Notebook PC (E6B62EA) HP Pavilion 15-e027sa Notebook PC (E6B63EA) HP Pavilion 15-e028sa Notebook PC (E6B64EA) HP Pavilion 15-e036sa Notebook PC (E6B65EA) HP ENVY TouchSmart 15-j013ea Notebook PC (E6H26EA) HP Pavilion 15-e041sa Notebook PC (E6M32EA) HP Pavilion 15-e042sa Notebook PC (E6M33EA) HP Pavilion 15-e043sa Notebook PC (E6M34EA) HP Pavilion 15-e011sa Notebook PC (E6M53EA) HP Pavilion 15-e026sa Notebook PC (E6M55EA) HP Pavilion 15-e044sa Notebook PC (E6M63EA) HP Pavilion 15-e078sa Notebook PC (E7A33EA) HP Pavilion 15-e078ea Notebook PC (E9J38EA) HP Pavilion 15-e021sa Notebook PC (E9J77EA) HP Pavilion 15-e046sa Notebook PC (E9J82EA) HP Pavilion 15-e047sa Notebook PC (E9J84EA) HP Pavilion 15-e022sa Notebook PC (E9J87EA) HP Pavilion 15-e073ea Notebook PC (E9J97EA) HP Pavilion 15-e096sa Notebook PC (E9J99EA) HP Pavilion 15-e097sa Notebook PC (E9K00EA) HP ENVY TouchSmart 15-j023ea Notebook PC (F1X63EA) HP ENVY TouchSmart 15-j023sa Notebook PC (F1X64EA) HP ENVY TouchSmart 15-j024ea Notebook PC (F1X65EA) HP ENVY TouchSmart 15-j024sa Notebook PC (F1X66EA) HP Pavilion 15-e081ea Notebook PC (F2U55EA) HP Pavilion 15-e081sa Notebook PC (F2U56EA) HP Chromebook 11-1126UK PC (Made with Google) (F3V22AA) HP Chromebook 11-1132 (Made with Google) (F3W05AA) HP Pavilion TouchSmart 11-e100sa Notebook PC (ENERGY STAR) (F5B14EA) HP Pavilion 10 TouchSmart 10-e010sa Notebook PC (ENERGY STAR) (F5B33EA) HP Pavilion 15-n220sa Notebook PC (ENERGY STAR) (F5B52EA) HP Pavilion 15-n221sa Notebook PC (ENERGY STAR) (F5B53EA) HP Pavilion 15-n222sa Notebook PC (ENERGY STAR) (F5B54EA) HP Pavilion 15-n223sa Notebook PC (ENERGY STAR) (F5B55EA) HP Pavilion 15-n224sa Notebook PC (ENERGY STAR) (F5B56EA) HP Pavilion 15-n229sa Notebook PC (ENERGY STAR) (F5B57EA) HP Pavilion 15-n230sa TouchSmart Notebook PC (ENERGY STAR) (F5B58EA) HP Pavilion TouchSmart 11-e101sa Notebook PC (ENERGY STAR) (F5B83EA) HP Pavilion TouchSmart 11-e102sa Notebook PC (ENERGY STAR) (F5B84EA) HP Pavilion 15-n206sa Notebook PC (ENERGY STAR) (F5C05EA) HP Pavilion 15-n207sa TouchSmart Notebook PC (ENERGY STAR) (F5C07EA) HP Pavilion 15-n270sa Notebook PC (ENERGY STAR) (F5C17EA) HP Pavilion 15-n271sa Notebook PC (ENERGY STAR) (F5C18EA) HP Pavilion 15-n273sa TouchSmart Notebook PC (ENERGY STAR) (F5C20EA) HP Pavilion 15-n274sa Notebook PC (ENERGY STAR) (F5C21EA) HP Pavilion 15-n281sa TouchSmart Notebook PC (ENERGY STAR) (F5C24EA) HP Pavilion 10 TouchSmart 10-e011sa Notebook PC (ENERGY STAR) (F5C42EA) HP Pavilion 14-n204sa TouchSmart Notebook PC (ENERGY STAR) (F5C51EA) HP Pavilion 14-n205sa TouchSmart Notebook PC (ENERGY STAR) (F5C52EA) HP Pavilion 14-n221sa TouchSmart Notebook PC HP Pavilion 11-n000sa x360 PC (G2C01EA) HP Pavilion 11-n000sa x360 PC (G2C01EA) HP Pavilion 11-n001ea x360 PC (G2C03EA) HP Pavilion 11-n001sa x360 PC (G2C04EA) HP Pavilion 11-n010sa x360 PC (G2C33EA) HP Pavilion 11-n011sa x360 PC (G2C34EA) Compaq 15-h000sa Notebook PC (F5D92EA) Compaq 15-a003sa Notebook PC (F7S05EA) Compaq 15-a003ea Notebook PC (F9S96EA) Compaq 15-h011sa Notebook PC (G3L81EA) Compaq 15-h011ea Notebook PC (G3M83EA) Compaq 15-h000na Notebook PC (J0D28EA) Compaq 15-h080sa Notebook PC (J3S02EA) Compaq 15-h010na Notebook PC (J5B05EA) Compaq 15-h080na Notebook PC (J6Y15EA)
Maximum screen size *
40,6 cm (16")
Case type *
Messenger case
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
419,1 mm
Depth
292,1 mm
Height
76,2 mm
Weight
600 g
Packaging content
Mouse included
Yes
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)