location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-1050ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FM273EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420152378 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Jan 2009
Product end of life date
Bullet Points HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™2 Duo P8600 2,4 GHz
  • - 43,2 cm (17") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® 9600M GT 0,512 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows Vista Home Premium 32-bit
Long product name HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver :
The long product name of HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo Processor P8600 (3M Cache, 2.40 GHz, 1066 MHz FSB), 4GB DDR2, 500GB SATA HDD, 17" WXGA+ HD BrightView 1440 x 900, nVidia GeForce 9600M GT, Blu-Ray DVD Combo, Gigabit Ethernet, WLAN 802.11 b/g, WebCam, Windows Vista Home Premium 32-bit
More>>>
HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver:
The official description of HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a striking, liquid metallic industrial design on the outside and powerful entertainment capabilities on the inside, this notebook is the perfect partner for fun, communication and productivity
Mobile solutions for your digital life. HP Pavilion notebooks help you discover, create and enjoy multimedia experiences at work and play

Key Features

- Sophisticated elegance
- Total entertainment
- Portable home theatre experience
- Stay connected
- Intuitive and simple user experiences

Short summary description HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver:
This short summary of the HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-1050ea, Intel® Core™2 Duo, 2,4 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver:
This is an auto-generated long summary of HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43,2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver based on the first three specs of the first five spec groups.

HP Pavilion dv7-1050ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43,2 cm (17")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Native aspect ratio
16:10
Contrast ratio (typical)
200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2,4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
2
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9600M GT
Discrete graphics card memory
0,512 GB
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Audio system
3D Sound Blaster Pro
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
2
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
32-bit
Drivers included
Yes
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 65%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
396 mm
Depth
285 mm
Height
45 mm
Weight *
3,46 kg
Packaging data
Package width
480 mm
Package depth
170 mm
Package height
350 mm
Packaging content
Remote control included
Yes
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:40:21
Uk has collected 15 expert reviews for HP Pavilion dv7-1050ea Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 12:40:20
The HP Pavilion dv7 is a multimedia laptop that combines sophisticated design with digital entertainment. It’s built to be a multi-use machine, and as such needs to be able to handle the same tasks as a desktop PC.Handling and designThe HP Pavilion dv7...
Good Multipurpose laptop, Good overall performance, Complete connectivity, Good battery life for its category, Comfortable keyboard with number pad...
Bad Glossy, poorquality LCD panel, Only average audio, Noisy, No Bluray player...
80%
alphr.com
Updated:
2011-08-17 12:40:20
Wrestle the DV7 from its packaging and it's clear that building this laptop has been a labour of love. The glossy black lid is shot through with a subtle grey mesh effect and the HP logo at its bottom corner is backlit with a cool white glow. The inter...
Bottom line Not the most fully featured laptop of the group, but the HP combines stunning looks with fine usability...
83%
techradar.com
Updated:
2011-08-17 12:40:20
HP is one the worlds largest laptop manufacturers, with a comprehensive range of machines available. Its Pavilion brand targets the consumer market, and the dv7-1004ea (£831 inc. VAT) is a high powered and affordable media and gaming laptop that excel...
Good Battery life, Graphics performance...
Bad Glossy screen cover, Heavy...
80%
expertreviews.co.uk
Updated:
2011-08-17 12:40:20
HPs dv7-1000ea is a large, Blu-ray-equipped laptop for less than £800 including VAT. It has a stylish glossy black lid and screen bezel, and theres room inside for a full keyboard with number pad. The big touch pad has a shiny surface. Weve previ...
100%
itreviews.com
Updated:
2011-08-17 12:40:21
HPs ‘The Computer is Personal Again campaign keeps producing some stunning notebooks, and on looks alone the Pavillion dv7-1000ea certainly stands out from the crowd. Add in Intels latest mobile technology and a Blu-ray drive, plus a strong price t...
0%
goodgearguide.com.au
Updated:
2011-11-04 19:47:30
Big, glossy and filled with features, HPs 17.3in Pavilion dv7 2022tx notebook is aimed at users who want a desktop replacement that can be used as home entertainment hub. It provides plenty of processing power, lots of storage and its quite comfortable to use. The Pavilion dv7 2022tx laptop has an Intel Core 2 Duo P8700 CPU (which runs at 2.53GHz), 4GB of DDR2 RAM, two 320GB hard drives (Western Digital WD3200BEVT) and an ATI Mobility Radeon HD 4530 graphics adapter with 512MB of GDDR3 memory...
Good Comfortable keyboard, number pad, good performance, reasonable battery life...
Bad No product recovery discs, screen could do with a higher resolution...
Bottom line If you’re looking for a stylish notebook to replace your space-hogging PC, the HP Pavilion dv7 2022tx is a good choice. It looks good, it’s comfortable to use, it performed well in our tests, and has a lot of connectivity options...
80%
pcadvisor.co.uk
Updated:
2012-11-19 04:48:43
You don't see an awful lot of laptops with 1TB of storage space, but that is exactly what this big HP Pavilion dv7-6101sa has to offer. Overall, the specifications of the dv7 look quite impressive on paper, although in practice its performance leaves a...
Bottom line While the price tag is inviting – and we’ve seen deals offering the dv7 for even fewer pounds than the £700 listed here – this HP is considerably bigger and slower than most modern laptops. Other components are more up-to-date, and build quality is not...
70%
techradar.com
Updated:
2012-11-19 04:48:43
It's not often that a laptop will get everything right when it comes to media playing. It might have a fantastic screen, for example, but the speakers could be inadequate, especially if you want to get the most out of Blu-ray's DTS HD and Dolby HD goodnes...
Good Build quality, Good performance, Usability, Blu, ray, Good screen...
Bad USB 3.0 ports not properly labelled, A bit pricey...
80%
pocket-lint.com
Updated:
2012-11-19 04:48:43
If the HP dv7 looks slightly familiar, it's because it's the latest version of the 17-inch Pavilion, updating the model we looked at a few months back. There have been changes to both the spec and the styling, which fits the design HP is rolling out a...
Good Excellent, stylish design, good sound, generous specs in almost every regard...
Bad Glossy screen surround, AMD/Radeon combination isn't always as powerful as the Intel/Nvidia Optimus version...
Bottom line For this price, the spec is truly impressive, especially the storage; this is a well designed system with lots to like...
90%
techradar.com
Updated:
2012-11-19 04:48:43
HP's surprising partnership with hip-hop producer Dr Dre has bumped it up in the cool stakes, and brought some much-needed quality to the beleaguered world of laptop speakers. While HP's mid-range multimedia DV7-6103ea isn't quite as sleek as the compa...
Good Good sound quality, Decent build quality, Performance, Connectivity, Blu-ray player...
Bad Not very portable, Arrow keys squished in to single row, Multitouch trackpad...
80%
pcadvisor.co.uk
Updated:
2012-11-19 04:48:43
The HP Pavilion dv7-6b04ea has a very impressive set of specifications on paper - however, it doesn't live up to the tale of the tape. This laptop uses an AMD processor, the dv7's quad-core 1.8GHz A8-3510MX processor is backed up by 8GB of RAM yet only...
Bottom line We're slightly disappointed by the performance of the HP in comparison to the other models, though it is indicative of the differences we see between Intel and AMD's processors in the WorldBench 6 suite. There are some real highlights though - the desi...
70%
T3.com
Updated:
2012-11-19 04:48:44
HP's previous attempts at stylish design from the unexciting grey company always left us in the cold and its reputation as a box-shifter didn't help. But since its stunning premium brand Envy laptops and partnership with Dr Dre, HP laptops are, surpris...
Good Audio support, Value for money, Connectivity...
Bad Bloatware, One year warranty, Touchpad...
Bottom line HP Pavilion DV7-6103ea availability: Out now HP Pavilion DV7-6103ea price: £799 TagsHP Laptops pavilion dv7-6103ea Pavilion DV7-6103ea Like 0 Tweet0 Comments Sorry, comments aren't working right now. We're working to fix the problem right now and wi...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:48:44
Despite their budget prices, HP's Pavilion laptops are stylish, thanks to a clean design and tough aluminium construction. The DV7-6101sa is no different – the 17in chassis isn’t exactly compact, but its sleek appearance gives the impression of a much...
Bottom line Another great Pavilion laptop from HP, but if you’re after serious desktop performance you’ll need to look further than an entry-level AMD Llano processor...
80%
theregister.co.uk
Updated:
2012-11-19 04:48:44
Heave the 3kg HP dv7 from its enormous box and you can’t help but have your hopes raised: this is a notebook that gives the impression of high-end consumer tech promise. The brushed silver back has a refined air to it and Apple stylee, the HP logo ligh...
Bottom line The HP Pavilion dv7 has a huge screen, and while power users will crave more pixels, there’s not much you can’t do with 1600 x 900. Its desktop-replacement credentials continue with the full-size keyboard and numpad, and although this isn’t exactly th...
75%
goodgearguide.com.au
Updated:
2012-11-19 04:48:44
There's no doubt about it, the Pavilion dv7-6013tx is big. For Shaquille O'Neal or Yao Ming it could be considered a laptop, but for the rest of us, it's most definitely a heavy desktop replacement. It features a 17.3in screen, weighs over 3kg and it...
Good Performance, Can be used for gaming...
Bad Screen, Some aspects of the design, Keyboard...
Bottom line The Pavilion dv7 should appeal to those of you who want a fast desktop replacement that can be used for just about any computing task, including gaming. It doesn't have a great screen, and its keyboard is flimsy, but its configuration is up there with the...
70%
expertreviews.co.uk
Updated:
2012-11-19 04:48:44
With its brushed metal-effect chassis and smooth curves, the dv7 is one of the best looking mid-range laptops HP has produced in a long time, but it has function as well as form. The five Beats Audio speakers, Blu-ray player and 17.3in screen could mak...
Bottom line An excellent design, great speakers and plenty of performance, but MSI's GE620 is better value if performance is your top priority...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:48:44
HP seems to be covering all bases with the new dv7 range. Not content with just releasing an Intel-powered model, the company is also targeting more budget-conscious users with a cheaper version equipped with an AMD processor. First impressions were po...
Bottom line A fantastic looking laptop, and it's great value, too. Performance isn't the best, but it's enough for most people...
100%
pcadvisor.co.uk
Updated:
2012-11-19 04:48:44
The HP Pavilion dv7-6002sa is a hulking brute of a laptop; weighing in at 3.5kg it has a 17.3in screen and isn’t something that you’d want to carry around much, except from room to room. It has a full-sized keyboard with a numeric keypad and is remark...
Bottom line We just can’t understand why HP opted against a full HD display on a 17in model with Blu-ray drive. It’s a shame because the sound quality is so good that a 1920 x 1080 screen would make it a near-perfect entertainment-focused laptop. It’s also slow in...
70%
techradar.com
Updated:
2012-11-19 04:48:44
In terms of features, the HP Pavilion DV7-6002sa is a winner. Bulging with loads of fantastic extras, this laptop offers a lot to the creative professional, although performance lags behind its rivals. If you have top-secret files and don't want unauth...
Good Decent performance, Features, Blu-ray drive...
Bad No dedicated graphics, Portability, Battery life...
70%
pocket-lint.com
Updated:
2012-11-19 04:48:45
Looking for something bigger and better than the HP dv6? It could be the HP Pavilion dv7, but we have more reservations about this model. This is a hefty machine, weighing in at just under 3.5kg and it's quite clearly the dv6's big brother; actually i...
Good Well designed, high quality construction, with more than enough processing power for most people, especially at this price. Switchable graphics gives you a balance between power and efficiency...
Bad Switchable graphics requires shutting down applications. Battery life is on the lower side of average. Device runs hot...
Bottom line A good looking, powerful laptop with plenty of features. Ideal as a home PC, ready for games, video and Office...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:48:45
HP's dv7-4035sa has a 17in screen and a dedicated graphics card, as well as a triple core AMD processor. It's fitted with two ATI graphics chips: one is an older 4250 part integrated onto the motherboard, while the other is a dedicated 5470 chip that s...
Bottom line The 17in screen and high quality keyboard are tempting but there's no excuse for such poor performance or the unusable touchpad...
40%
alphr.com
Updated:
2012-11-19 04:48:45
HP’s premium-priced Envy range may be catching all the headlines, but now its Pavilion range of affordable consumer laptops has gone under the knife. With an all-new design and some trickle-down technology from its luxurious stablemates, HP’s Pavilion...
Bottom line Not perfect, but it does have great speakers, a good display and plenty of power under the hood...
83%
gadgetrepublic.com
Updated:
2012-11-19 04:48:45
The HP DV7 Pavilion 4045EA promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it's the latest offering in HP's multimedia notebook range.The notebook looks pretty sleek, with a brushed aluminium external...
0%
siliconrepublic.com
Updated:
2012-11-19 04:48:45
The HP Pavilion DV7-4045ea promotes itself on entertainment and heavy use. Shunning easy portability for PC-like performance, it’s the latest offering in HP’s multimedia notebook range. The notebook looks pretty sleek, with a...
Bottom line The notebook looks pretty sleek, with a brushed aluminium external finish and an engraved design. It also comes with a built-in web cam, a backlit keyboard and a fingerprint reader for increased security. The touchpad is a little bit finicky to use, ho...
0%
techradar.com
Updated:
2012-11-19 04:48:45
HP has a strong range of consumer laptops in its Pavilion series, and the dv7-2045ea is a well-built, entertainment-focused entry. However, its fantastic range of features is sadly undermined by a lacklustre specification which can't match the best at...
Good Good build quality, Connectivity, DVD drive, 3D graphics performance...
Bad General performance, Old 802.11g Wi-Fi...
60%
canadianreviewer.com
Updated:
2012-11-19 04:48:45
By Gadjo Cardenas SevillaOne of the great paradoxes of modern day computing is that desktop computers continue to get smaller and more energy efficient while notebook computers have increased in screen-size, features and capabilities. At the top of the...
80%
pcadvisor.co.uk
Updated:
2012-11-19 04:48:45
Product Code: WR863EA The HP Pavilion dv7-4045ea is an all-rounder family laptop with 17in screen and unusual choice of quad-core processor From HP comes this 17in HP Pavilion dv7-4045ea laptop, aimed at general home users with its comprehensive sele...
Bottom line At £799 the HP Pavilion dv7 is a good all-rounder, fine for playing games and general home entertainment use. The AMD quad-core processor can’t keep up with recent Intel Core series chips in everyday tasks but may prove useful for multitaskers looking...
30%
techradar.com
Updated:
2012-11-19 04:48:46
As one of the world's biggest brands, HP's laptop range is comprehensive. Its consumer Pavilion line comprises high-quality home laptops at a variety of prices, with the Pavilion dv7-3020ea being the most powerful product to date.The quad-core Core i7...
Good Powerful processor, Great media features, Excellent build quality, Good value...
Bad Average graphics card, No Full HD...
Bottom line HP's media centre is powerful and sturdy, and represents excellent value...
80%
smarthouse.com.au
Updated:
2012-11-19 04:48:46
Spending $2299 for a 17.3-inch notebook seems steep, but HP is promising good hardware specifications on the dv7. The system features a 2.66 Ghz Intel Core i7 processor, 4GB of RAM, an Nvidia GeForce GT 230M graphics card with 1GB memory, and 1TB of st...
Good Intel i7 processor; 1TB storage; 4GB of RAM; Multimedia keys; Multitude of I/O ports...
Bad No Bluray player; Could have been better if the screen is in Full HD; Preinstalled with a lot of bloatware; Heavy...
70%
expertreviews.co.uk
Updated:
2012-11-19 04:48:46
We've been impressed before by the build quality of HP's Pavilion line, and the latest dv7 model is no exception. A glossy, patterned lid opens to reveal a matching pattern around the keyboard, while a stylish and sturdy metal strip runs around the edg...
Bottom line A classy, powerful laptop with a Blu-ray player and a large screen, it's let down by the poor backlight which results in dull colours...
80%
alphr.com
Updated:
2012-11-19 04:48:47
Big is beautiful, or so the old saying goes, but in the world of laptops a gargantuan frame often comes with a similarly giant price tag. HP's Pavilion dv7 doesn't conform to that stereotype, however. Generously proportioned and available for just £487...
Bottom line HP's Pavilion dv7 is a hulking 17.3in desktop replacement with a miniature price tag...
83%
techradar.com
Updated:
2012-11-19 04:48:49
HPs Pavilion laptop range provides some of the best usability and most stylish designs on the market. The Pavilion dv7-1107ea is a stunning entry-level media centre, but performance falls massively short of expectations. With a 17-inch screen, the cha...
Good Decent graphics card, Stunning design...
Bad Poor performance...
70%
techradar.com
Updated:
2012-12-22 03:57:26
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa. This 17-inch blac...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not full, HD...
80%
laptops.co.uk
Updated:
2013-02-15 02:14:38
Big audio, big screens and BluRay players are what the mid-range multimedia HP DV7-6157ea does best. HP’s mid-priced all-rounder takes its styling cues from the high end HP Envy spec of laptops, which is no bad thing. HP has placed a second genera...
Good Strong, Attractive Chassis, Screen Size, Nice Springy Keyboard, Comes with BluRay Player and Beats Speakers...
Bad Battery Life, Size, Fan is Quite Noisy...
80%
techsmart.co.za
Updated:
2014-03-30 03:29:58
A number of the desktop replacement notebooks that entered our office recently were aimed squarely at the gaming market. This usually means unusual designs, with the units looking more like UFOs that landed instead of a regular notebook. HP’s extremely...
Good Very solid performance from both CPU and GPU, stylish brushed aluminium looks, 2 x 1 TB hard drives, Beats Audio...
Bad Screen not Full HD, keyboard not backlit, Bluray tray a bit flimsy.
Bottom line With two Terabytes worth of storage, a blazingly fast processor working hand in hand with a powerful graphics card, and Beats Audio providing better-than-the-rest audio, the HP Pavilion dv7 is a massive multimedia powerhouse wrapped up in a very stylis...
0%
techradar.com/au/
Updated:
2014-04-12 02:44:19
If you're looking for the right laptop to help create your next masterpiece - whether it's composing a new song, writing a new story or programming a new application - then there's a strong case to be made for the HP Pavilion dv7-6c55sa.This 17-inch black...
Good Good performance, Good graphics power, Good build quality, Excellent screen, Usability...
Bad Battery life, Screen not fullHD...
80%