HP logo

HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g

Data-sheet quality:
created/standardized by Icecat
Product views:
44697
Info modified on:
15 Mar 2021, 20:22:21
End of life date:
31 Jul 2006
Warranty:
standard statement: One-year parts and labour in all regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP iPAQ rx1950 navigator

HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

The HP iPAQ rx1950 Pocket PC with integrated wireless allows you to stay connected to your world. With Microsoft Windows Mobile Version 5.0 software, you will have an integrated Personal Information Manager (PIM) software package that can attach a photo to a contact, track your busy schedule and save your information even when your battery is removed. The ample removable battery allows your iPAQ to keep running longer so you can listen to your favorite tunes, play games or show your picture slideshow.

ABB - Europe - English localization

Short summary description HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional, 8,89 cm (3.5"), 240 x 320 pixels, TFT, Stylus, 65536 colours, 0,032 GB

Long summary description HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP iPAQ rx1950 Navigator 32 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Professional. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,032 GB, Flash memory: 0,064 GB. Processor frequency: 0,3 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.