location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T730 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T730 36-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9A29E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850338724 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 00:12:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T730 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T730 36-in Printer :
The long product name of HP Designjet T730 36-in Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T730 36-in Printer
More>>>
HP Designjet T730 36-in Printer:
The official description of HP Designjet T730 36-in Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smart investment for architects, engineers, and construction professionals, this robust, compact 36-inch printer easily fits your business. You can reduce time/waste with convenient features. Print conveniently on-the-go with HP Mobile Printing.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T730 36-in Printer:
This short summary of the HP Designjet T730 36-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T730 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, URF, 82 pph, A0 (841 x 1189 mm), A1, A2, A3, A4

Long summary description HP Designjet T730 36-in Printer:
This is an auto-generated long summary of HP Designjet T730 36-in Printer based on the first three specs of the first five spec groups.

HP Designjet T730 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 11.8 mm. USB connector: USB Type-A. Product colour: Grey, Internal memory: 1024 MB, Maximum internal memory: 1024 MB. Power consumption (standby): 0,2 W, Power consumption (typical): 35 W

SMART—Invest in a robust printer

Robust, compact, and professional—this printer fits your business and gives you space to work.
Produces prints 3 times faster than previous HP models—see A1/D-size prints delivered in 25 seconds.
Choose from 130/300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

EASY—Convenient printing helps reduce time, waste

Cut waste by 50%—print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.[1]
No LAN needed—move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.[2]
Easily print project sets and PDF documents with HP Click printing software.
Redesigned stand reduces C02e up to 130 tons/year by units sold.[3]

MOBILE—Easily print from smartphone or tablet[2]

Print from mobile devices in a few simple clicks with HP Mobile Printing[2]—quickly work through revisions.
If you're on-the-go, attach your document to an email and send it directly to your printer via ePrint.[2]
Use the HP Smart app[4] to access additional print features when printing from a mobile device.
The printer creates its own Wi-Fi network for easy connectivity with Wi-Fi Direct.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF, URF
Print head
1
Print speed (normal quality, A1)
82 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Media thickness
11.8 mm
Maximum roll diameter
10 cm
Print margin cut-sheet
5 mm
Print margin roll
5 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
0,2 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1403 mm
Depth
605 mm
Height
1155 mm
Weight
43,7 kg
Packaging data
Package width
1578 mm
Package depth
575 mm
Package height
646 mm
Package weight
65,7 kg
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet T730 36-in Printer:
Disclaimer

[1] Printing on sheets eliminates the extra work and cutting waste of printing on performance equivalent roll-based printers in the market as of September, 2015. For example, printing at half scale (13.5 inches) on a typical (36-inch) roll results in over 50% paper waste and additional labor to cut.
[2] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http://www.hp.com/go/designjetmobility for more details.
[3] Redesigned stand with reduced material usage and 28% weight reduction compared to the previous stand model used in HP DesignJet T730 Printer. Based on calculations in accordance with ISO 14040/14044 Life Cycle Assessments using ReCiPe (H) v. 1.1 (2016) on GaBi 8.5 (2018) software and scaled to reflect expected yearly sales.
[4] The HP Smart app is available for Apple® iPad, iPhone, and iPod Touch running iOS v12.0 or later and for Android™ mobile devices running Android™ v7 (Nougat) or later. The HP Smart app is available for free from the Apple® App Store for Apple® mobile devices and from the Google Play Store for Android™ mobile devices.
Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Premium Instant Dry Photo Gloss media with Original HP inks.