location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
302XL High Yield Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6U67AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793803097 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1224645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:06:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 302XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 302 ink cartridges work with: HP DeskJet 3630, 3633; HP ENVY 4520, 4522, 4523, 4528; HP OfficeJet 3831, 3833, 3835, 4652, 4654, 4655, 4657, 5220, 5230
  • - 1 Cyan (~300 pages), 1 Magenta (~300 pages), 1 Yellow (~300 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.
  • - Depend on Original HP 302XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow :
The long product name of HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

302XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
The official description of HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.

Create high-quality colour photos and everyday documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance. High-yield cartridges print more pages than standard cartridges.

Short summary description HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 302XL High Yield Tri-color Original Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 8 ml, 1 pc(s), 300 pages

Long summary description HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 302XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 302XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 300 pages, Colour ink volume: 8 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 1110, 1115, 2130, 2135, 3630 / HP ENVY 4520 / HP OfficeJet 3830, 4650
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8 ml
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
302XL
Country of origin
Malaysia
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight & dimensions
Weight
44,3 g
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
60 g
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
2160 pc(s)
Number of cartons per pallet
36 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
9 pc(s)
Pallet weight
157,4 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,82 g
Master (outer) case gross weight (imperial)
3,82 kg (8.42 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1164 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1163,8 mm (47.2 x 31.5 x 45.8")
Pallet weight (imperial)
157,4 kg (347 lbs)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)