location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S20B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296117933 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print easily – right from the start. Get set up fast and create exactly the documents you need.
  • - Add this printer to any room. The compact design takes up little space, so you can use it wherever you choose.
  • - Keep costs down, without sacrificing quality. Print everything from coupons to school projects – right from your home. Get reliable results with every page.
  • - Rely on high performance while saving energy and money with a printer that’s ENERGY STAR® certified. Reduce your impact even more with free, easy cartridge recycling.[3]
Long product name HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4 :
The long product name of HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet 1110 Printer, Inkjet, 7.5ppm, A4
More>>>
HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4:
The official description of HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print the documents you need in a snap. Designed to fit tight spaces and budgets, this printer is simple to set up and use right out of the box. Count on high-quality prints while also conserving energy with a printer that’s ENERGY STAR® certified.

Short summary description HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4:
This short summary of the HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1110, Colour, 1200 x 1200 DPI, 2, A4, 1000 pages per month, 7,5 ppm

Long summary description HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 1110. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7,5 ppm. Product colour: White

Enjoy printing made simple

No need to wait. Start printing right out of the box with easy setup.

Count on a product designed to fit your life

Save your space with a compact printer designed to fit on your desk, on a shelf or anywhere you need it.

Experience affordable at-home printing

Print more for less, using the world’s No. 1 printer brand plus Original HP ink cartridges.[1]
Full of value – print up to twice as many pages with Original HP high-yield ink cartridges.[2]

Reduce your impact

Conserve resources without sacrificing performance with a printer that’s ENERGY STAR® certified.
Reduce your environmental impact – count on easy, free cartridge recycling through HP Planet Partners.[3]

Features
Duplex printing *
No
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,5 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A6, A4
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
PictBridge
No
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Card reader integrated
No
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0,1 W
Power consumption (standby)
1,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425,8 mm
Depth
215,6 mm
Height
124,3 mm
Weight
2,02 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Deskjet 1110 inkjet printer Colour 1200 x 1200 DPI A4:
Disclaimer

[1]Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2012 Q4. Shipments for inkjet single-function printers and multifunction printers, including production units.
[2]Based on HP 302XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 302 Original Ink Cartridges. Actual pricing may vary.
[3]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle.