HP logo

HP Car Adapter MP3, MP4, Smartphone, Tablet Black Cigar lighter Auto

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134036
Info modified on:
19 Mar 2019, 09:27:40
Warranty:
1 year limited
Long product name HP Car Adapter MP3, MP4, Smartphone, Tablet Black Cigar lighter Auto:

HP Car Adapter

HP Car Adapter MP3, MP4, Smartphone, Tablet Black Cigar lighter Auto:

Plan for those unexpected emergencies - travel with the HP 12w USB Auto Adapter for charging of most micro-USB port charging tablets and smartphones.

Features

- Keep the conversation, chat or video going. Conveniently provide charging of most tablets and smartphones with a micro-USB port to USB cable (not included).
- Leave one in each of your vehicles. Minimalist compact design fits anywhere.
- HP’s 1-year limited warranty guarantees you peace of mind.
- Compatible with all HP Micro-USB charged tablets

Short summary description HP Car Adapter MP3, MP4, Smartphone, Tablet Black Cigar lighter Auto:

HP Car Adapter, Auto, Cigar lighter, Black

Long summary description HP Car Adapter MP3, MP4, Smartphone, Tablet Black Cigar lighter Auto:

HP Car Adapter. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: MP3, MP4, Smartphone, Tablet, USB 2.0 ports quantity: 1. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.