HP logo

HP E2X68AA peripheral device case Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142858
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
16 Jun 2014
Warranty:
1 year
Long product name HP E2X68AA peripheral device case Folio Black:

Slate 7 Black Folio Case

HP E2X68AA peripheral device case Folio Black:

Designed with purpose, the HP Slate7 Folio case enhances protection for your valuable tablet while allowing ease of use. View from multiple angles, while remaining securely in place as you surf the web, watch movies, work or present. Cover with confidence, view with comfort, travel with ease.

- Functionality is reassured with precise cutouts for speakers, volume, power and audio jack, while providing a snug fit and a layer of protection against bangs and bumps.
- Free your hands - conveniently view from 3 different angles by easily shifting between the subtle stand grooves.
- The texturized exterior, available in 4 colors, provides slip-resistant viewing and carrying, and an added layer of protection; while the super-soft lining preserves against scratches.

Short summary description HP E2X68AA peripheral device case Folio Black:

HP E2X68AA, 204 mm, 24 mm, 125 mm, 174 g

Long summary description HP E2X68AA peripheral device case Folio Black:

HP E2X68AA. Width: 204 mm, Depth: 24 mm, Height: 125 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.