location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB (1x2GB) DDR3-1866 MHz ECC RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2Q90AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758526057 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 2 GB DDR3 1866 MHz
  • - 240-pin DIMM 1 x 2 GB
  • - ECC
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options).
Long product name HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module :
The long product name of HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB (1x2GB) DDR3-1866 MHz ECC RAM
More>>>
HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module:
The official description of HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the capabilities of your HP Workstation and newest multi-core processors. Choose ultra-fast 2 GB, 4 GB, 8 GB, or 16 GB 1866 MHz DDR3 memory from HP, a cost-effective way to improve system performance and application responsiveness.

- Keep the newest multi-core processors performing at their peak. Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between several open applications.
- Help avoid errors that can corrupt data sets and introduce system issues with Error Checking and Correcting technology that corrects single-bit memory errors.
- Ensure all of your memory characteristics match by upgrading with HP-branded memory that’s tested to work seamlessly with HP products.

Short summary description HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module:
This short summary of the HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM, 2 GB, 1 x 2 GB, DDR3, 1866 MHz, 240-pin DIMM

Long summary description HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module:
This is an auto-generated long summary of HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM memory module based on the first three specs of the first five spec groups.

HP 2GB (1x2GB) DDR3-1866 MHz ECC RAM. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, ECC

Features
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR3
Features
Memory clock speed *
1866 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
Yes
Compatible products
Z420, Z620, Z820
Country Distributor
United Kingdom 1 distributor(s)