location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR702AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111627387 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:51:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 564 Ink Cartridges deliver legendary HP print quality.
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Enjoy long-lasting, lab-quality photos with rich, vivid colors. Photos dry instantly and are water-, smudge- and smear-resistant, so you can use them right away. And photos are fade-resistant, so you can share memories for generations to come.[2]
  • - Count on HP to make photo printing easy. HP Photo Creations software provides useful tools to do more with your photos. And HP Planet Partners makes ink cartridge recycling free and easy.[4]
  • - Ideal for printing lab-quality photos and colorful creative projects at home
  • - Depend on Original HP 564 Ink Cartridges designed specifically for your HP printer.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in :
The long product name of HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in
More>>>
HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in:
The official description of HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing lab-quality photos and colorful creative projects at home

Short summary description HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in:
This short summary of the HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 3 pc(s), Multi pack

Long summary description HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in:
This is an auto-generated long summary of HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in based on the first three specs of the first five spec groups.

HP 564 Series Photo Value Pack 10 sht/4 x 6 in and 10 sht/5 x 7 in. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 3070A / HP Photosmart 5510, 5512, 5514, 5515, 6510, 6512, 6515, 7510, 7515, B109a, B109n, B110a, B209a, B210a, B210e, B8550, C309a, C309g, C310a, C410a, C510a, C5380, C6340, C6350, C6375, C6380, D5460, D7560, c309n
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Width
54 mm
Depth
185,7 mm
Height
238,1 mm
Weight
180 g
Package width
54 mm
Package depth
185,7 mm
Package height
238,1 mm
Package weight
270 g
Logistics data
Pallet weight
209,05 g
Other features
Pallet dimensions (W x D x H)
1016 x 1854,2 x 1219,2 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)