HP logo

HP Designjet T120 24-in ePrinter large format printer

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
87906
Info modified on:
07 Feb 2017, 12:05:13
Warranty:
One-year limited hardware and support options vary by product, country and local legal requirements.
Long product name HP Designjet T120 24-in ePrinter large format printer:

HP Designjet T120 24-in ePrinter

HP Designjet T120 24-in ePrinter large format printer:

Get more for your money with the compact, easy-to-use, 610 mm (24-inch) HP Designjet T120 – including Wi-Fi1 and web connectivity, which allows you to print from virtually anywhere using a laptop, iOS device, or Android™ device2.1 Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. Supports IEEE 802.11 b/g.

2 Requires an HP Designjet ePrint & Share account, Internet connection to the printer, and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. For more information visit www.hp.com/go/eprintandshare.

HP 711 3-pack 29-ml Magenta Ink Cartridges

HP 711 3-pack 29-ml Yellow Ink Cartridges

HP 711 Designjet Printhead Replacement Kit

Short summary description HP Designjet T120 24-in ePrinter large format printer:

HP Designjet T120 24-in ePrinter

Long summary description HP Designjet T120 24-in ePrinter large format printer:

HP Designjet T120 24-in ePrinter

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.