location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 675 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
675 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN690AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631457504 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 675 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 675 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~600 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Ensure laser-quality black text and vibrant color for graphics and images. Get archival-quality prints with ink designed for exceptional fade resistance.[2] Use papers with the ColorLok logo to print fast-drying documents.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Customers wanting a reliable, high-quality HP printer, but who are highly sensitive to overall operating costs and the price of ink cartridges.
  • - Depend on Original HP 675 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 675 Black Original Ink Advantage Cartridge :
The long product name of HP 675 Black Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

675 Black Original Ink Advantage Cartridge
More>>>
HP 675 Black Original Ink Advantage Cartridge:
The official description of HP 675 Black Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customers wanting a reliable, high-quality HP printer, but who are highly sensitive to overall operating costs and the price of ink cartridges.

Print laser-quality black at the same or lower cost-per-page as black-only lasers.[1] Achieve vibrant color with low-cost Original HP ink cartridges. Get archival, fade-resistant output, even on plain paper[2]. Count on Original HP cartridge quality.

Short summary description HP 675 Black Original Ink Advantage Cartridge:
This short summary of the HP 675 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 675 Black Original Ink Advantage Cartridge, Black, Pigment-based ink, 1 pc(s), 600 pages

Long summary description HP 675 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 675 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 675 Black Original Ink Advantage Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Officejet 4000, 4400, 4500
Quantity per pack *
1 pc(s)
Black ink page yield *
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Recycled material percentage
70%
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
114 mm
Depth
36,3 mm
Height
114,6 mm
Weight
40 g
Package width
114 mm
Package depth
36,3 mm
Package height
114,6 mm
Package weight
60 g
Logistics data
Pallet weight
376,23 g
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1790,7 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)