location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro X-Series 500-sheet Tray 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro X-Series 500-sheet Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN595A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111516831 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:38:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2016
Product end of life date
Long product name HP Officejet Pro X-Series 500-sheet Tray 500 sheets :
The long product name of HP Officejet Pro X-Series 500-sheet Tray 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Officejet Pro X-Series 500-sheet Tray
More>>>
HP Officejet Pro X-Series 500-sheet Tray 500 sheets:
The official description of HP Officejet Pro X-Series 500-sheet Tray 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Add more productivity and meet your growing business needs with an additional 500-sheet paper tray;
- Spend less time refilling paper trays;
- Enhance workgroup performance and tackle high-volume printing.

Short summary description HP Officejet Pro X-Series 500-sheet Tray 500 sheets:
This short summary of the HP Officejet Pro X-Series 500-sheet Tray 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro X-Series 500-sheet Tray, HP Officejet Pro X, 500 sheets, 514 mm, 396 mm, 160 mm, 5,1 kg

Long summary description HP Officejet Pro X-Series 500-sheet Tray 500 sheets:
This is an auto-generated long summary of HP Officejet Pro X-Series 500-sheet Tray 500 sheets based on the first three specs of the first five spec groups.

HP Officejet Pro X-Series 500-sheet Tray. Compatibility: HP Officejet Pro X, Maximum capacity: 500 sheets. Width: 514 mm, Depth: 396 mm, Height: 160 mm. Package width: 575 mm, Package depth: 219 mm, Package height: 457 mm

Features
Compatibility *
HP Officejet Pro X
Maximum capacity
500 sheets
Weight & dimensions
Width
514 mm
Depth
396 mm
Height
160 mm
Weight & dimensions
Weight
5,1 kg
Packaging data
Package width
575 mm
Package depth
219 mm
Package height
457 mm
Package weight
6,56 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)