location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 60 Photo Value Pack-50 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60 Photo Value Pack-50 sht/4 x 6 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG845AN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420475828 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:51:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 60 Photo Value Pack-50 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 60 Ink Cartridges deliver legendary HP print quality.
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Print impressive lab-quality photos that are water- and smudge-resistant, using Original HP inks and HP Advanced Photo Paper. Photos dry instantly so you can use them immediately. Original HP inks deliver brilliant, enduring color.
  • - Rely on Original HP ink cartridges for consistent, reliable performance. Take the pressure out of ordering new supplies and responsibly recycling ink cartridges, using HP Sure Supply and HP Planet Partners.[2] [3]
  • - Home users who want to print lab-quality, instant dry, water- and smudge- resistant photos. Home users who want to try printing photos, or print low volume.
  • - Depend on Original HP 60 Ink Cartridges designed specifically for your HP printer.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 60 Photo Value Pack-50 sht/4 x 6 in :
The long product name of HP 60 Photo Value Pack-50 sht/4 x 6 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60 Photo Value Pack-50 sht/4 x 6 in
More>>>
HP 60 Photo Value Pack-50 sht/4 x 6 in:
The official description of HP 60 Photo Value Pack-50 sht/4 x 6 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home users who want to print lab-quality, instant dry, water- and smudge- resistant photos. Home users who want to try printing photos, or print low volume.

Enjoy easy and affordable home photo printing. Get a low-cost way to print 50 lab-quality snapshot-size photos from home. HP Photo Value Packs match the right ink with the right paper, for brilliant, water-resistant photos.

Short summary description HP 60 Photo Value Pack-50 sht/4 x 6 in:
This short summary of the HP 60 Photo Value Pack-50 sht/4 x 6 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP 60 Photo Value Pack-50 sht/4 x 6 in, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 60 Photo Value Pack-50 sht/4 x 6 in:
This is an auto-generated long summary of HP 60 Photo Value Pack-50 sht/4 x 6 in based on the first three specs of the first five spec groups.

HP 60 Photo Value Pack-50 sht/4 x 6 in. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Gloss
Compatibility *
HP DeskJet D2530, D2545, D2560, D2566, D2660, F4210, F4230, F4240, F4250, F4280 / HP Photosmart C4640, C4650, C4680, D110a
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
158,8 mm
Depth
196,8 mm
Height
54 mm
Package width
158,8 mm
Package depth
196,8 mm
Package height
54 mm
Package weight
310 g
Logistics data
Pallet weight
153,71 g
Other features
Pallet dimensions (W x D x H)
1016 x 1219,2 x 876,3 mm
Print media weight
250 g/m²
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)