location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 202A Magenta Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
202A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF503AK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424265343 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:36:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 202A Magenta Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 202A Toner Cartridges deliver legendary HP print quality.
  • - HP 202 toner cartridges work with: HP LaserJet Pro M254, M280, M281
  • - 1 Magenta (~1,430 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get high-quality prints and performance from your printer or MFP. Original HP Toner cartridges with JetIntelligence match your printer’s high-speeds and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Small and medium business; general office
  • - Depend on Original HP 202A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP LaserJet 202A Magenta Original Toner Cartridge :
The long product name of HP LaserJet 202A Magenta Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

202A Magenta Original LaserJet Toner Cartridge
More>>>
HP LaserJet 202A Magenta Original Toner Cartridge:
The official description of HP LaserJet 202A Magenta Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and medium business; general office

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP LaserJet 202A Magenta Original Toner Cartridge:
This short summary of the HP LaserJet 202A Magenta Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 202A Magenta Original Toner Cartridge, 1430 pages, Magenta, 1 pc(s)

Long summary description HP LaserJet 202A Magenta Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 202A Magenta Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 202A Magenta Original Toner Cartridge. Colour toner page yield: 1430 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M254, M280, M281
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Colour toner page yield *
1430 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
363 mm
Depth
96 mm
Height
111 mm
Weight
530 g
Package width
363 mm
Package depth
96 mm
Weight & dimensions
Package height
111 mm
Package weight
750 g
Package type
Box
Technical details
Maximum number of stacking cartons
40 pc(s)
Logistics data
Pallet width
110 cm
Pallet length
98,6 cm
Pallet height
125,4 cm
Pallet weight
246 g
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
30 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 986 x 1254 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1099,8 x 985,5 x 1254,8 mm (43.3 x 38.8 x 49.4")
Pallet weight (imperial)
244,9 kg (540 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet 202A Magenta Original Toner Cartridge:
Disclaimer

[4] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.