HP logo

HP LaserJet Pro M201d

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22215
Info modified on:
19 Oct 2024, 00:12:33
Bullet Points HP LaserJet Pro M201d:
  • - Print
  • - Print speed up to 26 ppm (black)
  • - Up to 600 x 600 x 2 dpi (1200 dpi effective output)
Warranty:
1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet Pro M201d:

LaserJet Pro M201d

HP LaserJet Pro M201d:

Enhance security with plenty of built-in and optional security features, increase productivity with fast print speeds, and print from smartphones, tablets, or laptops with mobile printing options.

Short summary description HP LaserJet Pro M201d:

HP LaserJet Pro M201d, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Black

Long summary description HP LaserJet Pro M201d:

HP LaserJet Pro M201d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD, Product colour: Black

Distributors
Loading...
Disclaimer HP LaserJet Pro M201d CF466A:
[1] Printing speed measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies
Technical specification disclaimers
Introductory cartridge included; Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Without input or output trays extended
Values subject to change. See http://www.hp.com/go/ljp1560_regulatory for current information. Power numbers are the highest values measured using all standard voltages.
Measured according to ISO 7779 and declared in accordance with ISO 9296; values are subject to change.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.