location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF280XB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793862711 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 07:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 80X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 80X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~6,900 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional-quality, black-and-white business documents at a great value.
  • - Depend on Original HP 80X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: Lifetime (Return to HP - Unit Replacement)
Long product name HP 80X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 80X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 80X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 80X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality, black-and-white business documents at a great value.

Make business documents look professional when you print with Original HP LaserJet toner cartridges. Stay productive by avoiding wasted time and supplies. These reliable cartridges are specifically designed for your HP LaserJet printer or MFP.

Short summary description HP 80X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 80X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80X High Yield Black Original LaserJet Toner Cartridge, 6900 pages, Black, 1 pc(s)

Long summary description HP 80X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 80X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 80X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 6900 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M401, M425
Quantity per pack *
1 pc(s)
Black toner page yield *
6900 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF280XB
HP segment
Business
Weight & dimensions
Width
340 mm
Depth
113 mm
Height
225 mm
Weight & dimensions
Weight
1,15 kg
Package width
340 mm
Package depth
113 mm
Package height
225 mm
Package weight
1,3 kg
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet weight
189 g
Other features
Pallet dimensions (W x D x H)
1160 x 930 x 1270 mm
Print technology
Laser printing
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)