location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE918A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111739745 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 01:23:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year, limited warranty, product exchange
Long product name HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print :
The long product name of HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro CP1025nw Color Printer
More>>>
HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print:
The official description of HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add high-quality color using an affordable, wireless and Ethernet-connected HP LaserJet.[1] HP's smallest colour laser printer is also one of the planet's most energy efficient.[2] Print from virtually anywhere with HP ePrint.[3]

Short summary description HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print:
This short summary of the HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print:
This is an auto-generated long summary of HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print based on the first three specs of the first five spec groups.

HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: Black, Silver

Affordable colour with a wireless connection.[1]

Print from anywhere in the office and share on a network, using built-in wireless and Ethernet.[1][4]
Save money, save space—HP's smallest, lowest-priced colour laser printer.
Ensure bold text and smooth color with HP ImageREt 2400 and Original HP cartridges with ColorSphere toner.
Confirm your cartridge is Original HP for reliable performance, using HP Cartridge Authentication software.

Stay on task—easy mobile printing, fast setup.[3]

HP ePrint—now you can print from virtually anywhere.[3]
Make maintenance easy with Original HP cartridges and a printer designed for lasting performance.

Create and print your own marketing materials.

Design marketing materials and get ideas for your printed projects from HP Creative Studio for Business.
Print on a wide range of media—from 3 x 5 to 8.5 x 14 inches.
Achieve great results—pre-configured shortcuts optimize output quality based on the media selected.
Easily adjust spot colours and apply them throughout a document with basic colour-match settings.

Reduce your environmental impact.

One of the most energy-efficient colour laser printers on the planet.[2]
Conserve resources with HP's smallest colour laser printer.
Conserve energy with Instant-on Technology, and save even more with HP Auto-On/Auto-Off Technology.[4][6]
Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[7]

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology. [11]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [12]

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
15,5 s
Time to first page (colour, normal)
27,5 s
Features
Maximum duty cycle *
15000 pages per month
Recommended duty cycle
200 - 850 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Printer fonts
TrueType
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
10x15"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Card reader integrated
No
Built-in processor
Yes
Processor family
RISC
Processor model
RISC
Processor frequency
400 MHz
Sound pressure level (printing)
49 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product colour *
Black, Silver
Display
No
Control type
Buttons
Design
Certification
CISPR 22: 2005+A1/EN 55022: 2006+A1 Class B, EN 61000-3-2: 2006+A1+A2, EN 61000-3-3: 2008, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB 9254-2008, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Power
Power consumption (printing) *
295 W
Power consumption (ready)
8 W
Power consumption (standby)
3,1 W
Power consumption (PowerSave)
0,8 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,925 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP, Windows 7 x64, Windows Vista x64, Windows Vista, Windows 7
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Red Hat Enterprise Linux WS 5.0
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
399,6 mm
Depth
402,1 mm
Height
251,5 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2484 mm
Weight
12,1 kg
Dimensions (WxDxH)
399,6 x 402,1 x 251,5 mm
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
387 mm
Package weight
13,4 kg
Packaging content
Warranty card
Yes
Cables included
AC
Bundled software
Windows: HP Installer/Uninstaller, HP Raster print driver, HP Toolbox, HP Help and Learn Center; Mac: HP Installer/Uninstaller, HP Raster print driver, HP Utility
Logistics data
Harmonized System (HS) code
8443321020
Pallet weight
665,9 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows 8, Windows 7, Windows Vista: 1 GHz (32-bit) (x86) or (64-bit) (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 200 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows XP (32-bit) (SP2): Pentium® 233 MHz processor, 512 MB RAM (32-bit) or 2 GB RAM (64-bit), 200 MB free hard disk space, CD/DVD-ROM or Internet, USB or network port
Recommended humidity operating range
20 - 70%
Mac compatibility
Yes
Networking features
Fast Ethernet
Stand-by LED
Yes
PictBridge
No
Depth (max)
49,2 cm
Depth (min)
39,9 cm
Height (max)
39,9 cm
Height (min)
22,3 cm
Package dimensions (WxDxH)
498 x 298 x 387 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-15 02:05:07
Uk has collected 17 expert reviews for HP LaserJet Pro CP1025nw Color Printer and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-15 02:05:01
Colour laser printers continue to get smaller and the strapline ‘smallest in the world' is currently flipping between manufacturers. Judging by the LaserJet Pro CP1025 Color (yes, it's the American spelling), we think Dell still deserves it for its 1250c...
Good Good quality colour graphics, Small desktop footprint, Low purchase price...
Bad Horrendous running costs, Low colour print speed, No paper tray cover...
Bottom line Despite its compact dimensions, the LaserJet Pro CP1025 Color is, as mentioned, a carousel-based printer. This is an older design and has the disadvantage of printing colour pages at roughly a quarter of the speed it can handle black text. This is because...
60%
techadvisor.co.uk
Updated:
2013-08-15 02:05:02
Product Code: CE914A#B19 The HP LaserJet Pro CP1025nw is a single-function Colour laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won't take up too much desktop real estate, the HP LaserJet Pro CP102...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow colour print speeds, dark and oversaturated prints, and high cost per colour page make this four-pass printer di...
60%
macworld.co.uk
Updated:
2013-08-15 02:05:03
HP’s LaserJet Pro CP1025nw is a single-function color laser printer that works over USB, 10/100 Ethernet, or 802.11 Wi-Fi. And though its compact design won’t take up too much desktop real estate, its pokey four-pass print speeds will take up plenty of...
Good Compact; Wired and wireless networking...
Bad Slow; No duplex printing...
Bottom line The HP LaserJet Pro CP1025nw is best suited for people with space constraints and who mainly print in black and white. Otherwise, the slow color print speeds, dark and oversaturated prints, and high cost per color page make this four-pass printer difficul...
60%
computeractive.co.uk
Updated:
2015-06-25 06:22:05
Cheap colour laser printers are getting smaller and smaller, and this HP device is one of the smallest laser models around.The high-gloss white and textured-black case includes a 150-sheet paper tray at the bottom front, though sadly without a dust cov...
Good Good plainpaper colour prints; low upfront price...
Bad Very high running costs; no paper tray cover...
Bottom line A neat colour laser printer, but it's expensive to run and can be slow to print...
60%
Country Distributor
México 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro CP1025nw Color Printer, Color, Printer for Business, Print:
Disclaimer

[11] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.