location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 703 Tri-color Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703 Tri-color Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD888AL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420201519 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 703 Tri-color Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 703 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~250 pages), 1 Magenta (~250 pages), 1 Yellow (~250 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 703 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: For information please visit www.hp.com/go/learnaboutsupplies
Long product name HP 703 Tri-color Original Ink Advantage Cartridge :
The long product name of HP 703 Tri-color Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

703 Tri-color Original Ink Advantage Cartridge
More>>>
HP 703 Tri-color Original Ink Advantage Cartridge:
The official description of HP 703 Tri-color Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 703 Tri-color Original Ink Advantage Cartridge:
This short summary of the HP 703 Tri-color Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 703 Tri-color Original Ink Advantage Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 250 pages

Long summary description HP 703 Tri-color Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 703 Tri-color Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 703 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 250 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Compatibility *
HP DeskJet Ink Advantage D730, F735, K209g
Quantity per pack *
1 pc(s)
Colour ink page yield *
250 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Print head swath
8,38 mm (0.33")
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
50%
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
114 mm
Depth
36 mm
Height
115 mm
Weight & dimensions
Weight
35,94 g
Packaging data
Package dimensions (WxDxH)
114 x 36 x 115 mm
Package width
114 mm
Package depth
36 mm
Package height
115 mm
Package weight
70 g
Other features
Approximate page yield (A4, colour)
250 pages
Logistics data
Case or master carton weight
4,53 kg
Case or master carton quantity
60 pc(s)
Larger master carton dimensions (WxDxH)
589 x 310 x 140
Pallet dimensions (W x D x H)
1219 x 1016 x 1791 mm
Quantity per pallet
4320 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
12 pc(s)
Number of cartons per pallet layer
6 pc(s)
Pallet weight
326,5 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,53 g
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)