location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 703 Black Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703 Black Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD887AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585956692 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 703 Black Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 703 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~600 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 703 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 703 Black Original Ink Advantage Cartridge :
The long product name of HP 703 Black Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

703 Black Original Ink Advantage Cartridge
More>>>
HP 703 Black Original Ink Advantage Cartridge:
The official description of HP 703 Black Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 703 Black Original Ink Advantage Cartridge:
This short summary of the HP 703 Black Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 703 Black Original Ink Advantage Cartridge, Black, 4 ml, 1 pc(s), 600 pages

Long summary description HP 703 Black Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 703 Black Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 703 Black Original Ink Advantage Cartridge. Black ink volume: 4 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Compatibility *
HP DeskJet Ink Advantage D730, F735, K209g
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
4 ml
Black ink page yield *
600 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CD887AA
Recycled material percentage
70%
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
100 mm
Depth
116 mm
Height
37 mm
Weight
29,84 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Package type
Box
Logistics data
Quantity per pallet
2400 pc(s)
Pallet weight
186 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,15 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 820 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)