location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B209a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD035B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420934226 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2012
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Wi-Fi
  • - Internal memory: 64 MB
  • - 7,2 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Plus All-in-One Printer/Scanner/Copier - B209a
More>>>
HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View and print lab-quality photos, create fun projects and copy and scan too, all via the fully-featured TouchSmart screen. Work with or without a PC – print direct from memory cards or print wirelessly from WiFi-enabled PCs1.

Features

Enjoy easy, touch-control printing, copying and more via the fully-featured HP TouchSmart screen.
- Get creative with your photos with the fully-featured HP TouchSmart screen. View, adjust, add colour effects and print via touch-control menus. Do more – make colour copies, photo reprints and even notepaper and Sudoku games, without using your PC.

Get great photos, web pages, everyday documents and more using easy HP tools.
- Get impressive results on everything from photos and web pages to everyday documents with this ease-to-use all-in-one. Enjoy goof-proof photo printing with auto-engaging photo tray and HP Photo Print Gadget, plus easy web page printing too.

Go wireless and enjoy the freedom to print from virtually anywhere in the home.
- Go wireless and give yourself the freedom to print from virtually anywhere in the home – simply touch one button to connect to your wireless network. Print 10 x 15 cm photos from your iPhone™ or iPod touch™ using HP iPrint Photo.

Short summary description HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart B209a, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart B209a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (black, best quality, A4)
2,5 ppm
Print speed (colour, best quality, A4)
2 ppm
Print speed (black, best quality, letter)
< 2.5
Print speed (colour, best quality, letter)
< 2
Print speed (colour, draft quality, letter)
< 28
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
9,5 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Copy speed (colour, normal, US Letter)
9,5 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
Up to 600 dpi
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
28 cpm
Copy speed (black, best, letter)
0,7
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
65536
TWAIN version
Version 1.9
Scan input modes
Front Panel scan, HP Photosmart software
Scanner features
Scan Functional Keys on Control Panel
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
40
Standard input capacity for transparencies
40
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity for envelopes
Up to 15
Maximum input capacity for labels
40
Maximum input capacity for transparencies
40 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
25
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5, B6
Envelope feeder
15
Recommended media weight
60 - 280 g/m²
Maximum input capacity for cards
60
Media weight (tray 1)
60 to 280 g/m²
Media handling
Sheet feed
Maximum paper trays
1 plus automated 13 x 18 cm photo tray
Paper handling standard/input
125-sheet input tray, 20-sheet photo tray
Paper handling standard/output
50-sheet output tray
Media type and capacity (tray 2)
photo paper: 20
Paper handling
125-sheet input tray, 20-sheet photo tray, 50-sheet output tray
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Minimum system requirements
Microsoft Windows XP* (SP1) or higher; any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended), 800 MB hard disk space, Internet Explorer 6 or higher, USB port; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (64) processor, 512 MB RAM, 920 MB hard disk space, Internet Explorer, USB port; Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. *Windows XP Professional x64 not supported
Design
Product colour *
Black
Market positioning *
Home & office
Display diagonal
5,99 cm (2.36")
Power
Power consumption (off)
0,4 W
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operational conditions
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452 mm
Depth
407 mm
Height
206 mm
Weight
7,2 kg
Packaging data
Package width
500 mm
Package depth
283 mm
Package height
469 mm
Package weight
8,9 kg
Packaging content
Bundled software
Windows Live Photo Gallery
Logistics data
Pallet weight
252 kg
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Other features
Standard input trays
1 plus automated 13 x 18 cm photo tray
I/O ports
1 USB; 1 PictBridge
Networking features
Bluetooth via HP bt500 Bluetooth USB 2.0 Wireless Adapter (Q6273A), Wireless 802.11g/b
Dimensions (WxDxH)
452 x 407 x 206 mm
Acoustic power emissions
6.7 B(A) (printing at 16 ppm)
Compatible ink types, supplies
Dye-based; pigment-based
Custom media sizes
Main tray: 80 x 130 to 220 x 360 mm, photo tray: 90 x 130 to 130 x 180 mm
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
2500 pages per month
Media weights by paper path
Main tray: 60 to 280 g/m², photo tray: 200 to 280 g/m²
Pallet dimensions (W x D x H)
1200 x 1000 x 2015 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Standard media sizes
Main tray: A4, A5, A6, B5, B6, B7, C5, C6, B5 (JIS), B6 (JIS), B7 (JIS); photo tray: 100 x 150 mm, 130 x 180 mm, A6, B6, B7, C6, B7 (JIS)
Media types supported
Paper (plain, inkjet, photo), transparencies, envelopes, labels, cards (index, greeting)
Minimum system requirements for Macintosh
Mac OS X v10.4 or v10.5; PowerPC G3, G4, G5 or Intel Core processor; 256 MB RAM; 500 MB available hard disk space; CD ROM drive; USB port
Print quality (black, best quality)
600
Maximum dimensions (W x D x H)
452 x 524 x 440 mm
Printer smart software features
Manual/automatic duplex printing; Booklet printing; N-up printing; Paper saving shortcuts; Watermarks; Supports a variety of paper sizes and types; Quick forms (Sudoku)
Standard output capacity for transparencies
25 sheets
Wireless technology
IEEE 802.11b/g
Image scaling/enlargement range
25 to 400% in 1% increments
Print head
2
Safety
IEC 60950-1: 2001/EN 60950-1: 2001 compliant, EU LVD 2006/95/EC, IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs, US/Canada CSA60950-1 first edition/UL60950-1 first edition and CSA listed. Power supply: Nemko CB Certificate, EU LVD Directive, US/Canada UL listed
Technical features
HP Smart Web Printing, HP Photo Print Gadget, automated 13 x 18 cm photo tray. HP Photosmart 4 individual inks; optional high-capacity cartridges. Easy to use wireless all-in-one with HP TouchSmart screen. Paper-saving printing option, ENERGY STAR qualified. Standalone copying without having to switch on the PC. Print at up to 30 ppm black, 28 ppm colour. On-screen print, scan and copy tools; Quick Forms; memory card slots.
Media weight (tray 2)
200 to 280 g/m²
Media size (tray 2)
A6, B6, B7, C6, B7 (JIS), 90 x 130 to 130 x 180 mm
Compatible operating systems
Windows Vista (32/64-bit); Microsoft Windows XP (SP1 or higher/32-bit); Mac OS X v10.4, v10.5
PictBridge
Yes
Automatic paper sensor
No
Functions
Print, copy, scan
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
500,4 x 284,5 x 469,9 mm (19.7 x 11.2 x 18.5")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1000,8 x 2014,2 mm (47.3 x 39.4 x 79.3")
Pallet weight (imperial)
251,3 kg (554 lbs)
Weight (imperial)
7,12 kg (15.7 lbs)
Product dimensions when open (LxWxD)
45,2 cm (17.8")
Size (imperial)
45,2 cm (17.8")
Acoustic power emissions (active, print, copy or scan)
60 dB
Camera phone
Direct photo printing from camera phones included Bluetooth Yes
Exifprint supported
Y, Version 2.2
Export file formats
JPEG (EXIF); TIF
Maximum input capacity (photo paper)
60 sheets
Maximum output capacity (photo paper)
25 sheets
Maximum output capacity for cards
25 sheets
Maximum output capacity for envelopes
15 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Main Tray: letter, legal, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 8 x 10 in, No. 10 envelopes; photo tray: 3.5 x 5 in, 4 x 6 in, 5 x 7 in
Package weight (imperial)
8,9 kg (19.6 lbs)
Page yield identifier
PSB209a
Print head nozzles
2736
Print quality, vertical alignment accuracy
+/- 0.1524 mm +/- 0.006 in
Print speed (colour, full-page colour, draft quality, A4)
1 ppm
Product dimensions optional (metric)
452 x 407 x 206 mm
Recommended media weight (imperial)
16 to 24 lb
Skew
+/- 0.003 in
Standard input capacity for legal
125 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
10 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Wireless option type
Yes, embedded
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
500 x 283 x 469 mm
Media size (tray 1)
A4, A5, A6, B5, B6, B7, C5, C6, 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
US/Canada-CFR 47 Part 15 subpart b, EU/EMEA-CISPR22: 2005/EN55022: 2006+A1: 2007 Class B, CISPR24: 1997+A1: 2001 + A2: 2002/EN55024: 1998+A1: 2001+A2: 2003, IEC61000-3-2: 2000 A1: 2000+A2: 2005/EN61000-3-2: 2000+A2: 2005, IEC61000-3-3: 1994+A1: 2001+ A2: 2005/EN61000-3-3: 1995+A1: 2001+A2: 2005/EN 301 489-1 V1.6.1: 2005, EN301 489-17 V1.2.1: 2002. Power supply: EU EMC Directive 2004/108/EC, the Low Voltage Directive 2006/95/EC, the R&TTE Directive 1999/5/EC and European Council Recommendation 1999/519/EC on the limitation of Electromagnetic fields to the general public.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:06:13
Uk has collected 23 expert reviews for HP Photosmart B209a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-31 03:06:10
The HP Photosmart Plus pumps out great-looking output quickly – something that few other models in its price class can achieve. HP makes things easy from the get-go. The installation wizard includes a library of animated instructions for setup and basi...
Good WiFi; impressive printing speeds; sharp, crisp prints...
Bad No automatic duplexing; basic feature set...
80%
pcadvisor.co.uk
Updated:
2011-08-31 03:06:10
Product Code: CD035B#BEV The HP Photosmart Plus colour inkjet multifunction printer is well priced for student and home users. The HP Photosmart Plus also pumps out great-looking output quickly- something that few other models in its price class can...
Bottom line The HP Photosmart Plus packs a lot of performance into a low-cost MFP package, with well-priced inks to boot. Other models in this price range can't boast quite as much. Susan Silvius Buy it now: click here...
80%
trustedreviews.com
Updated:
2011-08-31 03:06:10
There are three Photosmart all-in-ones in HP’s range: the Photosmart, the Photosmart Wireless and the Photosmart Plus, which sits in the middle and is the subject of this review. It’s designed as a home machine, with a leaning towards photo prin...
90%
expertreviews.co.uk
Updated:
2011-08-31 03:06:11
The Photosmart Plus is the latest in HP's new range of all-in-one devices. It sits in the middle of a new 'easier to understand' set of all-in-ones, with a Photosmart Premium at the top of the tree and a plain old Photosmart at the budget end...
80%
expertreviews.co.uk
Updated:
2011-08-31 03:06:13
HP's Photosmart Plus has a 2.4in touchscreen, PictBridge and a selection of memory card slots for direct printing. The screen means it's easy to print photos from a memory card. Content from HP's new online App Studio can be downloaded, ranging from...
80%
Zdnet.com.au
Updated:
2011-11-04 17:15:23
Design There's only so much that any vendor can do with a printer in design terms. They're all going to have to be boxy, more or less. The Photosmart Plus at least has a few curved edges on its all-black body, with a single dual purpose paper tray jutt...
Good Fast draft printing, Responsive touchscreen controls...
Bad Average to poor print quality, Printer body shakes a lot, May encounter firewall issues...
Bottom line The Photosmart Plus has a great touchscreen interface, but average printing quality at best. Editors’ rating: 7.1/10...
71%
goodgearguide.com.au
Updated:
2011-11-04 17:15:23
HP’s Photosmart Plus (B209a-m) inkjet multifunction is affordably priced and looks good, but it lacks the print quality of competitors — and even of its own predecessors. The touch-sensitive control panel is a nice addition. However, some tasks, like connecting to a wireless router, are more difficult than they should be.Aimed at the home, the HP Photosmart Plus (B209a-m) lacks an Ethernet connection but can connect to computers over USB or 802.11b/g Wi-Fi. It also has a multi-card reader th...
Good Prints quickly, touch-screen control panel, integrated Wi-Fi...
Bad Touch screen is too small, poor photo print quality, expensive consumables, no CD/DVD printing, can’t choose quality settings when scanning directly from the multifunction...
Bottom line We were largely disappointed with the HP Photosmart Plus’ photo print quality and the inability to select quality settings when initiating a scan from the multifunction itself. It will produce decent quality documents, however...
60%
techsmart.co.za
Updated:
2014-03-20 01:34:47
You wouldn’t be too far off the mark to describe HP’s latest Photosmart Plus as one of the sleekest 3-in-1 printers ever produced. But its quality does not stop with its good looks.SpeedAs far a photo quality is concerned the Plus is up there with the...
0%
digitalversus.com
Updated:
2015-06-25 06:56:06
First page is quick to print The 13 seconds it takes to print the first page make this printer as fast as both the Photosmart and Photosmart Wireless. When you first switch it on, it's faster than average, taking 41 seconds to do something other print...
Good Pluses, WiFi and touchscreen interface, Cheap to run: 7.4 p per page with XL cartridges, Fast, Good quality office printing: ink quick to try, Small footprint...
Bad Minuses, No doublesided printing, Inkdrops visible in some photos, Very average quality scanner, No direct Internet connection (unlike the Lexmark S605), Tricky to install...
80%
pcadvisor.co.uk
Updated:
2015-06-25 06:56:06
Product Code: CD035B#BEV The HP Photosmart Plus B209 colour inkjet multifunction printer is well priced for student and home users. It also pumps out great-looking output quickly - something that few other models in its price class can achieve. HP m...
Bottom line The HP Photosmart Plus packs a lot of performance into a low-cost MFP package, with well-priced inks to boot. Other models in this price range can't boast quite as much. IDG staff...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)