location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
74 Black/75 Tri-color 2-pack Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC659FN show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 74/75 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~200 pages), 1 Cyan (~170 pages), 1 Magenta (~170 pages), 1 Yellow (~170 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for offices that print color business documents and marketing materials.
  • - Depend on Original HP 74/75 Ink Cartridges designed specifically for your HP printer.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges :
The long product name of HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

74 Black/75 Tri-color 2-pack Original Ink Cartridges
More>>>
HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges:
The official description of HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for offices that print color business documents and marketing materials.

Short summary description HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges:
This short summary of the HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 200 pages, Multi pack

Long summary description HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges:
This is an auto-generated long summary of HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 74 Black/75 Tri-color 2-pack Original Ink Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 170 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet D4260, D4360 / HP OfficeJet J5780, J6450, J6480 / HP Photosmart C4280, C4342, C4344, C4345, C4382, C4384, C4385, C4410, C4435, C4440, C4450, C4480, C4580, C4599, C5280, C5580, D5360
Quantity per pack *
2 pc(s)
Black ink page yield *
200 pages
Colour ink page yield *
170 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
122,4 mm
Depth
47,2 mm
Height
163,5 mm
Package width
122,4 mm
Package depth
47,2 mm
Package height
163,5 mm
Package weight
120 g
Logistics data
Pallet weight
219,09 g
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1285,88 mm
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)